location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-8010DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD42301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538303
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 4800 x 1200 DPI Color
  • - A3+ 34 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi :
The short editorial description of Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi

A3+, Color, Duplex, 4800 x 1200 dpi, 330 Sheets In, Gigabit Ethernet, WLAN 802.11b/g/n, Wi-Fi Direct, USB 2.0, LCD 5.6cm, 25.9 kg
More>>>
Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:
The official marketing text of Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi as supplied by the manufacturer

Ecological and low-TCO A3+ printer

Ideal for small to medium offices that want to cut costs and environmental impact, and reduce intervention, this A3+ business printer uses fewer supplies and has a scalable paper capacity.

Short summary description Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:
This short summary of the Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-8010DW, Color, 4800 x 1200 DPI, 4, A3+, 65000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-8010DW inkjet printer Color 4800 x 1200 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-8010DW. Color, Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: White

Features
Separate cartridges
Yes
Duplex printing *
Yes
Page description languages *
ESC/P-R, GDI
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (color, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
7 s
Time to first page (color, normal)
7 s
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) color
24 ipm
Input & output capacity
Total number of input trays *
3
Total input capacity *
331 sheets
Total output capacity *
250 sheets
Maximum number of input trays *
3
Maximum input capacity
1831 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3+, A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, SSL/TLS, WPA-PSK, WPA2-Enterprise
Network
Supported network protocols
LPR, FTP, IPP, LDP, Port 9100, WSD, Net BIOS over TCP/IP, TCP/IPv4, TCP/IPv6, IPSec
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Sound power level (printing)
53 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
LCD
Display diagonal
2.2"
Country of origin
Indonesia
Power
Power consumption (printing) *
37 W
Power consumption (off)
0.4 W
Power consumption (standby)
2.1 W
Power consumption (ready)
8.1 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Windows 10, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64, Windows Vista, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Weight & dimensions
Width
22.3" (567 mm)
Depth
22.4" (570 mm)
Height
14.9" (378 mm)
Weight
57.1 lbs (25.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
28.1" (715 mm)
Package depth
28.1" (715 mm)
Package height
24.4" (620 mm)
Package weight
70.5 lbs (32 kg)
Logistics data
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
80.3" (2.04 m)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
80.3" (2.04 m)
Quantity per pallet
3 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:36
Uk has collected 1 expert review for Epson WorkForce Pro WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
itpro.co.uk
Updated:
2017-09-01 05:29:19
Sign up for our daily newsletter Epson's WorkForce Pro WF-8010DW is ready for hard hitting workgroups as this A3+ inkjet has an enormous 65,000 page maximum monthly duty cycle. It teams this up with impressively low running costs and also claims a speedy...
Good Affordable, Good print quality, Versatile connection options...
Bad Print speeds fall below stated claims, Setup and deployment is a hassle...
Bottom line With its huge duty cycle, the WF-8010DW has the staying power to keep up with print hungry workgroups. Real world print speeds are well down on those quoted, but for a sub-£300 A3 printer, colour quality is very good - and it's cheap to run as well...
60%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)