location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Johnson SILVER hair dryer 1600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Johnson Check ‘Johnson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SILVER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SILVER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8008523001964
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Johnson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Johnson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2023 12:36:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Johnson SILVER hair dryer 1600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1600 W Number of speeds: 2 Number of heating levels: 2
  • - Cool shot function
  • - Hangable
  • - Silver
Long product name Johnson SILVER hair dryer 1600 W :
The short editorial description of Johnson SILVER hair dryer 1600 W

1600 W, 220 - 240 V, 50/60Hz, baffle
More>>>
Short summary description Johnson SILVER hair dryer 1600 W:
This short summary of the Johnson SILVER hair dryer 1600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Johnson SILVER, Silver, Hanging loop, 1600 W, 7.68" (195 mm), 3.35" (85 mm), 9.45" (240 mm)

Long summary description Johnson SILVER hair dryer 1600 W:
This is an auto-generated long summary of Johnson SILVER hair dryer 1600 W based on the first three specs of the first five spec groups.

Johnson SILVER. Product color: Silver, Hanging type: Hanging loop. Power: 1600 W. Width: 7.68" (195 mm), Depth: 3.35" (85 mm), Height: 9.45" (240 mm). Package dimensions (WxDxH): 7.87 x 3.54 x 9.45" (200 x 90 x 240 mm)