Allied Telesis logo

Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36155
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
Limited lifetime warranty
Long product name Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU:

8-port 10/100TX unmanaged switch with

Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU:

High Performance
Providing powerful 10/100 switching solutions for desktop and small network environments, the Allied Telesyn AT-FS700 series of unmanaged
switches features full auto-negotiating 10/100 ports.These ports enable the switches to detect the speed and duplex modes of attached
devices, enabling them to automatically configure for the best possible performance.

Flexibility
Available as 5-, 8-, 16-, or 24-port models, the ATFS700 Series meets a multitude of power requirements with both internal and external
power-supply options. Also, wall-, desk-, and rack-mounting options give users ultimate flexibility in selecting the model that meets
their physical deployment requirements.

Simplified Installation
Fully auto-configuring AT-FS700 Series switches require minimal set-up by the user. Auto-sensing ports enable seamless and simple connectivity
between existing 10Mbps Ethernet and 100Mbps Fast Ethernet UTP devices—and all units can be installed in minutes. Every AT-FS700 Series
models is equipped with MDI/MDIX ports for simple connection to other hubs and switches. Finally, easy to read front panel LEDs show ongoing
switch status and simplify troubleshooting.

Quality & Reliability
Allied Telesyn is a worldwide leader in unmanaged Ethernet switches. Shipping more than 250,000 unmanaged switches each year, Allied Telesyn
offers proven reliability and industry recognized quality.

Short summary description Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU:

Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU, Full duplex

Long summary description Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU:

Allied Telesis 8 x 10/100TX FE Switch, Ext. PSU. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.