location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56K External Faxmodem V.92
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR075630B
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘USRobotics’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 16:55:26
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year
Long product name USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s :
The short editorial description of USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s

56K External Faxmodem V.92
More>>>
Short summary description USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s:
This short summary of the USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 56K External Faxmodem V.92, 56 Kbit/s, RS-232, External, 14.4 Kbps, Intel 486DX / Pentium, Windows 9x/2000/ME/NT 4.0/DOS/Linux

Long summary description USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s:
This is an auto-generated long summary of USRobotics 56K External Faxmodem V.92 modem 56 Kbit/s based on the first three specs of the first five spec groups.

USRobotics 56K External Faxmodem V.92. Modem speed: 56 Kbit/s, Interface: RS-232, Type: External. Maximum fax transfer rate: 14.4 Kbps. Minimum processor: Intel 486DX / Pentium, Compatible operating systems: Windows 9x/2000/ME/NT 4.0/DOS/Linux. Depth: 2.56" (65 mm), Height: 1.5" (38 mm), Width: 3.74" (95 mm)

Brand Image Article code product Stock Price from
USRobotics

USRobotics Courier 56K V.92 Business modem 56 Kbit/s
(show image)
USR013453B Courier 56K V.92 Business Modem 0.00
(excl. VAT)
0 (incl. VAT)