Brother logo

Brother HL-L2300D laser printer 2400 x 600 DPI A4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240817
Info modified on:
14 Mar 2024, 19:43:54
Long product name Brother HL-L2300D laser printer 2400 x 600 DPI A4:

Compact High Quality Mono Laser Printer

Brother HL-L2300D laser printer 2400 x 600 DPI A4:

A great little mono laser printer for the small or home office. Speed up to 26ppm, 250 sheet paper tray and double-sided printing as standard.

Short summary description Brother HL-L2300D laser printer 2400 x 600 DPI A4:

Brother HL-L2300D, Laser, 2400 x 600 DPI, A4, 26 ppm, Duplex printing, Black

Long summary description Brother HL-L2300D laser printer 2400 x 600 DPI A4:

Brother HL-L2300D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LED, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.