location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QT4090/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4090/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103521112
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:37:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion) 75 min
  • - Number of length steps: 18
  • - Minimum hair length: 0.0394" (1 mm) Maximum hair length: 0.709" (1.8 cm)
  • - Black, Gray
Guarantee: 2-year
Long product name Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray :
The short editorial description of Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray

Li-ion, 75 min, 1 - 18 mm
More>>>
Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray:
The official marketing text of Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray as supplied by the manufacturer

Perfect Beard, less mess
with new Vacuum System
This powerful stubble and beard trimmer delivers superior trimming performance. The stubble comb has been specially designed to create the perfect stubble. The integrated vacuum system captures hairs for less mess guaranteed.

Best performance that feels great
- Contour following comb for a precise and even trim

Brings maximum ease of use
- Maintenance free blades
- Multifunctional display
- Travel Lock
- Vacuum system captures cut hairs for mess-free trimming

Create the look you want
- 18 secured length settings from 1mm up to 18mm
- Precision trimmer for easy contouring and touch ups
- Stubble comb designed to trim with more precision

Provides optimal power
- Strong lithium-ion battery for optimal power use
- Turbo power boost button boosts cutting and fan speed
- Corded and cordless use for maximum power and freedom

Short summary description Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray:
This short summary of the Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 7000 QT4090/15, Self-sharpening blade, Black, Gray

Long summary description Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 0.709" (1.8 cm) Black, Gray based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 7000 QT4090/15. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.709" (1.8 cm), Cutter width: 1.26" (3.2 cm). Product color: Black, Gray. Operating time: 75 min, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Performance
Cutter width
1.26" (3.2 cm)
Number of length steps *
18
Minimum hair length *
0.0394" (1 mm)
Maximum hair length *
0.709" (1.8 cm)
Step precise
0.0394" (1 mm)
Trimming styles
Sideburns, Short beard, Stubble look
Self-sharpening blade
Yes
Design
Product color *
Black, Gray
Soft grip
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
75 min
Charging time
1 h
Fast charging
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 03:43:23
Uk has collected 1 expert review for Philips BEARDTRIMMER Series 7000 QT4090/15 beard trimmer 18 1.8 cm Black, Grey and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%