Tripp Lite logo

Tripp Lite SU8000RT3UG uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 6 AC outlet(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
121081
Info modified on:
10 Aug 2024, 09:42:39
Bullet Points Tripp Lite SU8000RT3UG uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 6 AC outlet(s):
  • - 8kVA / 8000VA / 7200W on-line double-conversion 6U rack/tower UPS; Sine Wave
  • - Includes 3U UPS power module with maintenance bypass switch and 3U battery pack
  • - Extended runtime options, Interactive LCD interface, Economy-mode option, 0.9 power factor
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Hardwire 200-240V 50/60Hz input; C19 output; Configurable for 200/208/220/230/240V 50/60Hz output
Guarantee:
2-year limited
Long product name Tripp Lite SU8000RT3UG uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 6 AC outlet(s):

SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets

Tripp Lite SU8000RT3UG uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 6 AC outlet(s):

SU8000RT3UG 8000VA/7200W online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included detachable PDU with manual bypass switch enables hot-swappable replacement of entire UPS power module with no interruption to connected equipment. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.

SU8000RT3UG 8kVA / 8000VA / 7200 watt on-line, double-conversion UPS system in 6U total rack/tower configuration (3U UPS power module and 3U external battery pack)
Detachable PDU with manual bypass switch enables hot-swappable UPS power module replacement with no interruption in output power to connected networking equipment
Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
Hardwire input; 6 C19 outlets
Maximum installed rack depth of only 32.5 in. / 82.6cm inches
Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
Maintains full-time sine wave output within 2% of selectable 200/208/220/230/240V nominal during brownouts as low as 100V and overvoltages as high as 300V
Supports 50/60 Hz operation for worldwide frequency compatibility
Expandable runtime is supported with optional BP240V10RT3U; BP240V787C-1PH external battery packs
Intelligent battery management system with temperature-compensated charging extends battery life
Some external battery configurations require the use of External Battery Configuration Software (see manual)
Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs
Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
USB & Serial ports enable data-saving unattended shutdown when used with PowerAlert software, available via FREE download from tripplite.eaton.com/products/power-alert

HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and macOS
Includes slot for network management card options
Compatible with UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD

Optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations
Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
Supports Emergency Power Off (EPO) via built-in interface
Included rail kit supports 6U 19-inch rack-mount installation in 4-post racks
Optional 2POSTRMKITHD supports installation in 2-post 19-inch racks
Optional 2-9USTAND supports upright tower placement
Front panel LEDs and LCD readout with scroll controls and password option supports visual monitoring of all major UPS functions and advanced UPS settings for charge level, nominal voltage selection, frequency conversion and other operational parameters
LED / LCD display panel rotates for viewing in rack-mount or tower configurations
Network-grade AC surge and noise suppression
Industrial mode option (factory preset) enables supports high-current startup loads by momentarily switching to bypass mode in response to short duration overload conditions
Frequency conversion mode enables conversion of 60 Hz to 50Hz or 50Hz to 60 Hz (no de-rating)
External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SU8000RT3UG uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 6 AC outlet(s):

Tripp Lite SU8000RT3UG, Double-conversion (Online), 8 kVA, 7200 W, Sine, 200 V, 240 V

Long summary description Tripp Lite SU8000RT3UG uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 6 AC outlet(s):

Tripp Lite SU8000RT3UG. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 7200 W. AC outlet types: C19 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Battery recharge time: 6 h. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 6U. Package width: 25.5" (647.7 mm), Package depth: 40.5" (1028.7 mm), Package height: 35" (889 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.