StarTech.com logo

StarTech.com SV441DUSBI KVM switch Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221055
Info modified on:
06 Sept 2024, 14:33:08
Guarantee:
3 Years
Long product name StarTech.com SV441DUSBI KVM switch Black:

StarTech.com 4 Port USB VGA IP KVM Switch with Virtual Media - 4 Port Remote KVM over IP

StarTech.com SV441DUSBI KVM switch Black:

Control up to 4 USB VGA computers remotely over an IP network or the internet

The SV441DUSBI 4 Port USB VGA IP KVM Switch with Virtual Media allows for secure local and remote control of up to 4 computers over a LAN or the Internet. Featuring 2 additional USB ports for peripheral sharing (USB storage, CD ROM, etc.), allowing file transfers and disk emulation for remote application and OS installs.

The IP KVM Switch enables BIOS level control and full boot process interaction, and includes several security features (SSH, SSL, RADIUS and a configurable firewall) to keep your network safe.

This IP KVM can interact with virtually any device that uses an RS-232 serial terminal (routers, switches, PDUs, etc.), using the RPORT Module (sold separately).

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Test drive a StarTech.com Server Remote Control unit (SV1115IPEXT) here!

The StarTech.com Advantage

Short summary description StarTech.com SV441DUSBI KVM switch Black:

StarTech.com SV441DUSBI, 1920 x 1440 pixels, Ethernet LAN, 48 W, Black

Long summary description StarTech.com SV441DUSBI KVM switch Black:

StarTech.com SV441DUSBI. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Number of users: 32 user(s). Product color: Black, Housing material: Steel. Input voltage: 100 - 240 V, Input current: 1.8 A, Output voltage: 12 V. Compliance certificates: CE, RoHS

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.