location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slot-In PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100013757
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013757
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260400611305
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-4400E 2.7 GHz
  • - 2 GB DDR3-SDRAM
  • - 32 GB SSD Card reader integrated
  • - Intel® HD Graphics 4600
  • - Ethernet LAN
  • - Windows Embedded Standard 7
Long product name NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E :
The short editorial description of NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E

Intel Core i5 i5-4400E 2.7 GHz Dual-Core, 2 GB RAM, 32 GB SSD, SD, HD Graphics 4600, WLAN, Windows WS7E
More>>>
Short summary description NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E:
This short summary of the NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E data-sheet is auto-generated and uses the product title and the first six key specs.

NEC Slot-In PC 100013757, 2.7 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4400E, 3.3 GHz, 2 GB

Long summary description NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E:
This is an auto-generated long summary of NEC Slot-In PC 100013757 Thin Client 2.7 GHz Windows Embedded Standard 7 31.7 oz (900 g) Black i5-4400E based on the first three specs of the first five spec groups.

NEC Slot-In PC 100013757. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: SSD, Compatible memory cards: SD. On-board graphics card model: Intel® HD Graphics 4600. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Brand Image Article code product Stock Price from
NEC

NEC Slot-In PC 100013600 Thin Client 2.4 GHz Windows Embedded Standard 7P 31.7 oz (900 g) Black i7-4700EQ
(show image)
100013600 100013600 0.00
(excl. VAT)
0 (incl. VAT)