location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress M2020 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085983700
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 291517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:56:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress M2020 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 400 MHz
More>>>
Short summary description Samsung Xpress M2020 1200 x 1200 DPI A4:
This short summary of the Samsung Xpress M2020 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress M2020, Laser, 1200 x 1200 DPI, A4, 20 ppm, Black, White

Long summary description Samsung Xpress M2020 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung Xpress M2020 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung Xpress M2020. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Network
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
8 MB
Maximum internal memory
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Design
Product color *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
310 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
1.1 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Weight & dimensions
Width
13" (331 mm)
Depth
8.46" (215 mm)
Height
7.01" (178 mm)
Weight
8.75 lbs (3.97 kg)
Packaging content
Manual
Yes