location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C7200/C7400 fuser 60000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FUSER C7200/C7400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41304003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713921936
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 14:31:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name OKI C7200/C7400 fuser 60000 pages :
The short editorial description of OKI C7200/C7400 fuser 60000 pages

EP Cartridge Colour-Drum - Oki C72/7400 series Fuser (60K)
More>>>
Short summary description OKI C7200/C7400 fuser 60000 pages:
This short summary of the OKI C7200/C7400 fuser 60000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

OKI FUSER C7200/C7400, 60000 pages, 10 - 80%, 5 - 35 °C, 1 pc(s)

Long summary description OKI C7200/C7400 fuser 60000 pages:
This is an auto-generated long summary of OKI C7200/C7400 fuser 60000 pages based on the first three specs of the first five spec groups.

OKI FUSER C7200/C7400. Page yield: 60000 pages. Quantity per pallet: 1 pc(s)

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)