location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP J5T16AA#ABB tablet case 6" Flip case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J5T16AA#ABB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J5T16AA#ABB
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP J5T16AA#ABB tablet case 6" Flip case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flip case 6" Blue
  • - Scratch resistant
  • - 1.41 oz (40 g)
Guarantee: 1 Year Limited
Long product name HP J5T16AA#ABB tablet case 6" Flip case Blue :
The short editorial description of HP J5T16AA#ABB tablet case 6" Flip case Blue

HP Slate 6 VoiceTab Blue Flip Cover
More>>>
HP J5T16AA#ABB tablet case 6" Flip case Blue:
The official marketing text of HP J5T16AA#ABB tablet case 6" Flip case Blue as supplied by the manufacturer

Viewing simplicity and screen protection for the HP Slate 6 VoiceTab. Light weight, precision designed – tablet perfect.

• Exacting design for the HP Slate 6 VoiceTab tablet. All ports and speakers exposed.


• Soft micro-fiber lined interior provides scratch resistant protection.


• Distinct colors - Snow White, Grass Green, Marine Blue, Neon Purple and Neon Pink.


• The ultrathin, compact design provides convenient storage and portability.

Short summary description HP J5T16AA#ABB tablet case 6" Flip case Blue:
This short summary of the HP J5T16AA#ABB tablet case 6" Flip case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP J5T16AA#ABB, Flip case, HP, HP Slate 6 6000sn VoiceTab HP Slate 6 VoiceTab II – 6300nn HP Slate 6 6000en VoiceTab, 6", 1.41 oz (40 g)

Long summary description HP J5T16AA#ABB tablet case 6" Flip case Blue:
This is an auto-generated long summary of HP J5T16AA#ABB tablet case 6" Flip case Blue based on the first three specs of the first five spec groups.

HP J5T16AA#ABB. Case type: Flip case, Brand compatibility: HP, Compatibility: HP Slate 6 6000sn VoiceTab HP Slate 6 VoiceTab II – 6300nn HP Slate 6 6000en VoiceTab, Maximum screen size: 6". Weight: 1.41 oz (40 g)