Tripp Lite logo

Tripp Lite U244-001-R USB graphics adapter Anthracite

Data-sheet quality:
created/standardized by Icecat
Product views:
176696
Info modified on:
10 Aug 2024, 09:37:19
Bullet Points Tripp Lite U244-001-R USB graphics adapter Anthracite:
  • - Extend video to a second display or duplicate one video on both
  • - Add up to 6 adapters to connect a total of 7 displays
  • - No external power supply needed
  • - Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60hz
  • - Compatible with Windows 10 and Mac 10.11 computers
  • - Compatible with Ubuntu 14.04.2
Guarantee:
3-year limited
Long product name Tripp Lite U244-001-R USB graphics adapter Anthracite:

USB 2.0 to DVI/VGA External Multi-Monitor Video Card, 128 MB SDRAM, 1920 x 1080 (1080p) @ 60 Hz

Tripp Lite U244-001-R USB graphics adapter Anthracite:

The U244-001-R USB 2.0 to DVI/VGA External Multi-Monitor Video Card displays video on a DVI or VGA monitor or projector via your computer or laptop’s USB 2.0 port. You can extend video from your primary display to another, duplicate the same video on both displays or change the second display to your primary display. The adapter is an ideal tool for multitasking, viewing large spreadsheets, editing documents, giving presentations at trade shows or watching movies and playing games on large screens.

You can add up to six U244-001-R external video graphics card adapters, each attached to its own USB 2.0 port, to connect a total of seven displays to the video source. Adding or removing a monitor is easy—no need to reboot the system afterward. No external power supply is necessary. First, install the drivers using the included CD. Then, connect the adapter to the display and the source using a DVI or VGA cable and the included USB 2.0 cable, respectively. A DVI-to-VGA adapter is also included for connecting to a VGA cable.

The U244-001-R supports high-definition video resolutions up to 1920 x 1080 (1080p) @ 60hz and features 128 MB DDR SDRAM of memory. Compatible with 32- and 64-bit Windows 7 and later, as well as 32- and 64-bit Intel Mac OS X 10.8.3 and later / Mac 10.11. The adapter also works with Surface tablets running Windows 8 Pro or later / Windows 10.

Short summary description Tripp Lite U244-001-R USB graphics adapter Anthracite:

Tripp Lite U244-001-R, Anthracite, 2.12 oz (60 g), 6" (152.4 mm), 2.25" (57.2 mm), 8.5" (215.9 mm), 8.11 oz (230 g)

Long summary description Tripp Lite U244-001-R USB graphics adapter Anthracite:

Tripp Lite U244-001-R. Product color: Anthracite. Weight: 2.12 oz (60 g). Package width: 6" (152.4 mm), Package depth: 2.25" (57.2 mm), Package height: 8.5" (215.9 mm). Quantity per pack: 1 pc(s). Quantity per master (outer) case: 20 pc(s), Master (outer) case width: 13.8" (350.5 mm), Master (outer) case length: 9.7" (246.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.