location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Archer T2U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archer T2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T2U
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2023 14:08:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name TP-Link Archer T2U Black :
The short editorial description of TP-Link Archer T2U Black

AC600 Wireless Dual Band USB Adapter - 600 (433+150)Mbps 802.11ac, 64/128 WEP, WPA, PA2/WPA-PSK/WPA2-PSK (TKIP/AES), Windows 8/7/XP
More>>>
TP-Link Archer T2U Black:
The official marketing text of TP-Link Archer T2U Black as supplied by the manufacturer

802.11ac - The Next Generation of WiFi
TP-LINK’s Archer T2U comes with the next generation Wi-Fi standard – 802.11ac, 3 times faster than wireless N speeds. With 433Mbps wireless speeds over the crystal clear 5GHz band or 150Mbps over the 2.4GHz band, the Archer T2U is the superior choice for seamless HD streaming, online gaming and other bandwidth-intensive tasks.

AC600 Wireless Speed
The 5GHz 433Mbps is perfect for HD video streaming and lag-free online gaming, while using 2.4GHz 150Mbps Wi-Fi for average use such as web surfing.

The Best of Both Bands
TP-LINK’s Archer T2U is a dual band USB Adapter that provides selectable 5 GHz and 2.4 GHz bands for the latest standard and backward compatibility to existing Wi-Fi network. It gives users the ability to access crystal clear 5GHz connections to upgrade their notebook or PC’s wireless capabilities, while ensuring that they can still access legacy 2.4GHz band wireless networks.

WPA / WPA2 Encryptions - Advanced Security
The T2U provides WPA/WPA2 encryptions created by the WI-FI Alliance, promoting interoperability and security for WLAN, which effectively and efficiently protects the wireless network.

Bundled Utility - Quick & Hassle-Free Installation
With its bundled wireless setup utility and WPS button, the T2U is very easy to setup and secure, even for novice users.

Short summary description TP-Link Archer T2U Black:
This short summary of the TP-Link Archer T2U Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link Archer T2U, 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK

Long summary description TP-Link Archer T2U Black:
This is an auto-generated long summary of TP-Link Archer T2U Black based on the first three specs of the first five spec groups.

TP-Link Archer T2U. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK. Product color: Black

Features
Wi-Fi data rate (max)
433 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Modulation
16-QAM, CCK, DBPSK, DBQSK, OFDM
Transmitting power
20 dBmW
Receiver sensitivity
5GHz: 11a 6Mbps: -94dBm 11a 54Mbps: -78dBm 11n HT20 MCS0: -94dBm 11n HT20 MCS7: -77dBm 11n HT40 MCS0: -92dBm 11n HT40 MCS7: -74dBm 11ac VHT80 MCS0: -89dBm 11ac VHT80 MCS9: -64dBm 2.4GHz: 11b 1Mbps: -99dBm 11b 11Mbps: -91dBm 11g 6Mbps: -94dBm 11g 54Mbps: -77dBm 11n HT20 MCS0: -95dBm 11n HT20 MCS7: -76dBm 11n HT40 MCS0: -92dBm 11n HT40 MCS7: -73dBm
Security
Security algorithms *
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK
Ports & interfaces
USB 2.0 ports quantity *
1
Design
Product color *
Black
Certification
CE, FCC, RoHS
Internal
No
Performance
Minimum system requirements
Windows 8 (32/64bits), Windows 7 (32/64bits), Windows XP(32/64bits)
Weight & dimensions
Width
1.61" (41 mm)
Depth
0.768" (19.5 mm)
Height
0.343" (8.7 mm)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%