location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Travel Docking Station HDMI or VGA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3TRAVELDOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611700767
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:20
The date of the most recent change of the data-sheet in Icecat's system
i-tec U3TRAVELDOCK user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s 10BASE-T, 100BASE-TX, 1000BASE-T
Long product name i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The short editorial description of i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

USB 3.0 Travel Docking Station Advance HDMI or VGA
More>>>
i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official marketing text of i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

i-tec USB 3.0 Travel Docking Station thanks to its compact dimensions, low weight and absence of the power adapter is a convenient companion for traveling users. The docking station will allow you easy and faster connection of your favorite equipment to your notebook / tablet / PC using a single USB cable.

The docking station is equipped with a HDMI and a VGA port for connecting of external monitor or data projector. However, you can use only one of these ports at a time, either the HDMI or the VGA port. If you connect monitors into both ports, the docking station will automatically give preference to the HDMI monitor and the VGA monitor will be disconnected. You can use modern plasma or LCD monitors or TV sets as the display equipment. The graphic chip, which makes the heart of the docking station, supports the Full HD+ resolution (2048 x 1152 pixels).

The Gigabit Ethernet port will allow you to connect internet modem / LAN Ethernet network for faster data transfer.

You can use the USB 3.0 port for connecting a keyboard, a mouse, an external disk, a printer and other peripheries or you can use if for connection of a USB HUB providing you with more free USB ports. In this case we recommend using a USB HUB with external power supply.

The docking station is compatible with USB 2.0 equipment, it can be used with all tablets with Windows 8 and with installed drivers version 7.2 M0 or higher.

Short summary description i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance U3TRAVELDOCK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black

Long summary description i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of i-tec Advance U3TRAVELDOCK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

i-tec Advance U3TRAVELDOCK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Maximum digital resolution: 2048 x 1152 pixels. Power source type: USB. Other operating systems supported: Android

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Performance
Card reader integrated *
No
Maximum digital resolution
2048 x 1152 pixels
Product color *
Black
LED indicators
Yes
Power
Power source type
USB
Software
Windows operating systems supported
Yes
Software
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
4.92" (125 mm)
Depth
2.17" (55 mm)
Height
0.669" (17 mm)
Weight
2.75 oz (78 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.46" (164 mm)
Package depth
5.43" (138 mm)
Package height
1.57" (40 mm)
Package weight
6.53 oz (185 g)
Packaging content
Quick start guide
Yes
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
USB data transfer rates
5000 Mbit/s
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)