Case-mate logo

Case-mate CM031514 mobile phone case 4.7" Cover Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10151
Info modified on:
08 Oct 2019, 14:54:12
Long product name Case-mate CM031514 mobile phone case 4.7" Cover Silver:

Barely There Case for iPhone 6, Silver

Short summary description Case-mate CM031514 mobile phone case 4.7" Cover Silver:

Case-mate CM031514, Cover, Apple, iPhone 6, 4.7", Silver

Long summary description Case-mate CM031514 mobile phone case 4.7" Cover Silver:

Case-mate CM031514. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 4.7", Product color: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.