location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Serial USB Receipt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7M66AA#ABH
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - Built-in barcodes
  • - Internal memory: 0.128 MB
  • - 3.24 lbs (1.47 kg)
Guarantee: Your HP Peripheral Limitedis a three (3) year (HP Option LimitedPeriod) parts replacementAdditional HP Care Pack Services options are available to extendcoverage.
Long product name HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer :
The short editorial description of HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer

HP Value Serial USB Receipt Printer
More>>>
HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer:
The official marketing text of HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer as supplied by the manufacturer






Short summary description HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Serial USB Receipt, Direct thermal, POS printer, 203 x 203 DPI, 150 mm/sec, 2.0-3.4 µm, Wired

Long summary description HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of HP Value Serial USB Receipt 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

HP Value Serial USB Receipt. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 2.0-3.4 µm. Connectivity technology: Wired. Built-in barcodes: Code 39, Code 93, EAN128, GS1 DataBar, PDF417, QR Code, Internal memory: 0.128 MB, Flash memory: 2 MB. Power supply: 60 W

Printing
Maximum resolution
203 x 203 DPI
Print speed
150 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Paper handling
Printing media thickness
2.0-3.4 µm
Ports & interfaces
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Built-in barcodes *
Code 39, Code 93, EAN128, GS1 DataBar, PDF417, QR Code
Internal memory *
0.128 MB
Flash memory
2 MB
Power
Power supply
60 W
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
5.67" (144 mm)
Depth
7.28" (185 mm)
Height
5.28" (134 mm)
Weight
3.24 lbs (1.47 kg)
Packaging data
Cables included
AC, Serial, USB
Print technology
Column capacity
44/56
Other features
Paper dimensions
80 mm x 90 mm