location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-2072PKS ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-2072PKS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-2072PKS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502639176 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-2072PKS ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Supply type: Multi pack
  • - Black ink page yield: 1200 pages
  • - Black ink cartridges quantity: 2
  • - Brand compatibility: Brother
Long product name Brother LC-2072PKS ink cartridge Original Black :
The short editorial description of Brother LC-2072PKS ink cartridge Original Black

LC2072PKS 2-Pack of Innobella Ink Cartridges – Black, Super High Yield (XXL Series)
More>>>
Brother LC-2072PKS ink cartridge Original Black:
The official marketing text of Brother LC-2072PKS ink cartridge Original Black as supplied by the manufacturer

Get up to 1,200 pages per cartridge from this 2-pack of Innobella™ Super High Yield XXL Series Black Ink Cartridges.

Short summary description Brother LC-2072PKS ink cartridge Original Black:
This short summary of the Brother LC-2072PKS ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-2072PKS, Black, Pigment-based ink, 1200 pages, Multi pack

Long summary description Brother LC-2072PKS ink cartridge Original Black:
This is an auto-generated long summary of Brother LC-2072PKS ink cartridge Original Black based on the first three specs of the first five spec groups.

Brother LC-2072PKS. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Black ink page yield: 1200 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MFC-J4320DW/J4420DW/J4620DW
Black ink cartridges quantity
2
Black ink page yield *
1200 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
Brother
Supply type *
Multi pack
OEM code
LC-2072PKS
Weight & dimensions
Package type
Box
Country Distributor
United States 1 distributor(s)