location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
83482
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83482 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619834822
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 10:09:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Mini DisplayPort Male
  • - DisplayPort Male
  • - DisplayPort version: 1.2
  • - 3840 x 2160 pixels
  • - White
Long product name DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White :
The short editorial description of DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White

Cable mini Displayport male > Displayport male 2 m
More>>>
Short summary description DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White:
This short summary of the DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK 83482, 78.7" (2 m), Mini DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White:
This is an auto-generated long summary of DeLOCK 83482 DisplayPort cable 78.7" (2 m) Mini DisplayPort White based on the first three specs of the first five spec groups.

DeLOCK 83482. Cable length: 78.7" (2 m), Connector 1: Mini DisplayPort, Connector 2: DisplayPort

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 86374 DisplayPort cable 19.7" (0.5 m) Mini DisplayPort Black
(show image)
86374 86374 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 83483 DisplayPort cable 118.1" (3 m) Mini DisplayPort White
(show image)
83483 83483 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 83479 DisplayPort cable 196.9" (5 m) Mini DisplayPort Black
(show image)
83479 83479 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 83477 DisplayPort cable 196.9" (5 m) Mini DisplayPort Black
(show image)
83477 83477 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 83476 DisplayPort cable 118.1" (3 m) Mini DisplayPort Black
(show image)
83476 83476 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 83481 DisplayPort cable 39.4" (1 m) Mini DisplayPort White
(show image)
83481 83481 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 0.5m, mini Displayport - mini Displayport 19.7" (0.5 m) White
(show image)
83471 0.5m, mini Displayport - mini Displayport 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)