Synology logo

Synology Disk Tray (Type R4) 2.5/3.5" Bezel panel Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30164
Info modified on:
03 Aug 2022, 03:12:52
Long product name Synology Disk Tray (Type R4) 2.5/3.5" Bezel panel Black:

Disk Tray (Type R4)

Short summary description Synology Disk Tray (Type R4) 2.5/3.5" Bezel panel Black:

Synology Disk Tray (Type R4), 2.5/3.5", Bezel panel, Black, RS3412xs, DS3612xs, RS3412RPxs, 4.13" (105 mm), 6.73" (171 mm)

Long summary description Synology Disk Tray (Type R4) 2.5/3.5" Bezel panel Black:

Synology Disk Tray (Type R4). Size (imperial): 2.5/3.5", Type: Bezel panel, Product color: Black. Width: 4.13" (105 mm), Depth: 6.73" (171 mm), Height: 1.02" (26 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.