location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RF 60 fridge Freestanding 61 L Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RF60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015704174892 show
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2022 19:45:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic RF 60 fridge Freestanding 61 L Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Freestanding 61 L
  • - N
  • - A
  • - 220 kWh 110 W
Long product name Dometic RF 60 fridge Freestanding 61 L Black, Silver :
The short editorial description of Dometic RF 60 fridge Freestanding 61 L Black, Silver

61l, Climate class N, 110W
More>>>
Short summary description Dometic RF 60 fridge Freestanding 61 L Black, Silver:
This short summary of the Dometic RF 60 fridge Freestanding 61 L Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic RF 60, 61 L, Black, Silver

Long summary description Dometic RF 60 fridge Freestanding 61 L Black, Silver:
This is an auto-generated long summary of Dometic RF 60 fridge Freestanding 61 L Black, Silver based on the first three specs of the first five spec groups.

Dometic RF 60. Fridge net capacity: 61 L. Fridge number of shelves/baskets: 3, Door hinge: Right. Annual energy consumption: 220 kWh. Weight: 57.3 lbs (26 kg). Product color: Black, Silver

Brand Image Article code product Stock Price from
Dometic

Dometic RA 140 fridge Freestanding 38 L Black
(show image)
9105203654 RA 140 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 601 H fridge Freestanding 52 L White
(show image)
9105203213 DS 601 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 600 fridge Freestanding 53 L White
(show image)
DS 600 DS 600 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 400 fridge Freestanding 35 L Green, Silver
(show image)
DS400 DS 400 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic DS 200 fridge Freestanding 21 L G White
(show image)
DS 200 DS 200 0.00
(excl. VAT)
0 (incl. VAT)