location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX912de
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26Z0144
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646555654 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black & White Laser Printer
  • - Duplex (2-sided) printing: Integrated Duplex
  • - Print speed: up to 65 ppm
  • - Recommended monthly page volume: 15.000 - 50.000 pages
Guarantee: 1 year
Long product name Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm :
The short editorial description of Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm

Print/Copy/Scan/Fax, A3, Mono, Duplex, 65 ppm (A4), Gigabit Ethernet, USB 2.0, e-Task 25.4cm Touchscreen
More>>>
Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm:
The official marketing text of Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm as supplied by the manufacturer

A 300,000-page maximum monthly duty cycle and output up to 65 ppm put the MX912de at the top of Lexmark’s large-format monochrome multifunction product line.

Show the big picture that typical printers can’t produce, with SRA3 capability.

Meet your most demanding output requirements with up to 65 pages per minute, input capacity up to 6,650 pages and a 300,000-page maximum monthly duty cycle.

Long-life replaceable components, fast wake-up, energy-saving modes and duplex printing reduce your environmental footprint.

Connect nearly everyone with Gigabit Ethernet, USB and optional parallel ports plus optional wireless and mobile printing.

Stapling, offset stacking, hole-punching and both trifold and saddle-stitched booklets give users finishing options for many different needs.

Access on-screen solutions to customise the user experience, integrate with other devices and meet business process needs.

Short summary description Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm:
This short summary of the Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX912de, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, White

Long summary description Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm:
This is an auto-generated long summary of Lexmark MX912de Laser A3 1200 x 1200 DPI 65 ppm based on the first three specs of the first five spec groups.

Lexmark MX912de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print. Maximum ISO A-series paper size: A3. Direct printing. Product color: White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Duplex print speed (black, normal quality, A4/US Letter)
65 ppm
Time to first page (black, normal)
5.2 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
65 cpm
Time to first copy (black, normal)
5.6 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
Image
Scan speed (color)
80 ppm
Scan speed (black)
80 ppm
Duplex scan speed (color)
140 ppm
Duplex scan speed (black)
140 ppm
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
15000 - 50000 pages per month
Maximum duty cycle *
300000 pages per month
Duplex functions *
Print
Number of print cartridges *
1
Printing colors *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS, XHTML
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
3
Total input capacity *
1150 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Auto document feeder (ADF) output capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
6650 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Ledger (media size), Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
4
Ports & interfaces
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
802.1x RADIUS, HTTPS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, DDNS, mDNS, ARP, NTP, Telnet, Finger
Security features
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec, SNMPv3
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint print integration, Telnet, IPP 1.0, 1.1, 2.0
Authentication method
802.1x
Performance
Maximum internal memory
3072 MB
Internal memory *
1024 MB
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
56 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
56 dB
Sound power level (standby)
31 dB
Design
Product color *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
10"
Touchscreen
Yes
Control type
Touch
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
10 - 30 °C
Operating altitude
0 - 98425.2" (0 - 2500 m)
Certificates
Certification
ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, cTUV, US FDA/CDRH, cTUVus, IEC 60825-1, CB Report, NCC Mark, FCC, CE (EU) DoC, EFTA (CE), KCC, RCM, CCC, C-tick DoC, EuP, CECP, CEL, ECMA-370, TED, GOST-R, SII, TER, Bel GISS, SABS, TUV-AR, KC mark, BIS, TUV-GS Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
24.2" (615 mm)
Depth
27.4" (697 mm)
Height
35.8" (909 mm)
Weight
209.4 lbs (95 kg)
Packaging data
Package width
30" (762 mm)
Package depth
33" (838 mm)
Package height
47" (1194 mm)
Package weight
246.9 lbs (112 kg)
Other features
Finishing option
Yes
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)