location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2-10GB-LX4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X2-10GB-LX4
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - X2 Fiber optic 10000 Mbit/s
  • - Wavelength: 1310 nm
  • - Hot-swap
Guarantee: -Standard warranty: 90 days.
-Extended warranty (optional): Cisco X2 modules can be covered in a Cisco SMARTnet® support contract for the Cisco switch or router chassis.
Long product name Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm :
The short editorial description of Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm

10GBASE-LX4 X2 Module for MMF, 1300nm
More>>>
Short summary description Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm:
This short summary of the Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco X2-10GB-LX4, Fiber optic, 10000 Mbit/s, X2, 11811" (300 m), 1310 nm, -6.75 dBmW

Long summary description Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm:
This is an auto-generated long summary of Cisco X2-10GB-LX4 network transceiver module Fiber optic 10000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Cisco X2-10GB-LX4. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: X2. Width: 1.42" (36 mm), Depth: 3.58" (91 mm), Height: 0.53" (13.5 mm)

Country Distributor
Deutschland 1 distributor(s)