location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P24W-7 LED
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1498-V140 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:40:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24"
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 18.3 W
Long product name Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White :
The short editorial description of Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White

24" (61cm), LED, 16:10, 1920 x 1200, 300 cd/m², 5ms, 2 x 1.5W, 4 x USB 3.0, 1000:1
More>>>
Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White:
The official marketing text of Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White as supplied by the manufacturer

If you’re a pixel, color and performance-hungry professional using demanding applications, the FUJITSU P24W-7 LED Display is the perfect choice. The display provides outstanding picture performance thanks to a cutting-edge graphic panel. It also boasts unique and innovative features such as our patent-applied Presence Sensor technology and the Always Available Powered USB Hub.

Pure Performance
Due to wide viewing angle panel technology Fujitsu P Line displays deliver the best viewing experience always. They're a delight for your eyes with razor-sharp pictures up to 3.7 million pixels.

0-Watt power in power save mode
The innovative 0-Watt power save mode stops energy waste in power save mode. When the PC signalizes off-mode, a switching display element cuts the monitor completely from the power line. An absolutely unique energy saving solution!

ABC - Automatic Brightness Control
A light sensor on the top of the display measures the ambient light and adjusts the brightness accordingly. ABC optimizes ergonomic conditions and saves energy.

Exceeding ergonomics
With focus on ergonomics you prefer a stand, totally flexible for individual adjustments. Best-in-class height-adjust, stunning swivel, tilt and rotation and automatic switch to portrait screen guarantee a healthy, fatigue-free posture during long usage sessions.

Short summary description Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White:
This short summary of the Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu P Line P24W-7 LED, 24", 1920 x 1200 pixels, LED, 5 ms, White

Long summary description Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White:
This is an auto-generated long summary of Fujitsu P Line P24W-7 LED LED display 24" 1920 x 1200 pixels White based on the first three specs of the first five spec groups.

Fujitsu P Line P24W-7 LED. Display diagonal: 24", Display resolution: 1920 x 1200 pixels. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: White

Display
Display diagonal *
24"
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Display surface
Matt
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Horizontal scan range
30 - 82 kHz
Vertical scan range
48 - 76 Hz
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
3D
No
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product color *
White
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
0 - 340°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Power
Power consumption (typical) *
18.3 W
Power consumption (max)
30 W
Power consumption (off)
0.22 W
Power consumption (PowerSave)
0.33 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
22" (559 mm)
Depth (with stand)
8.03" (204 mm)
Height (with stand)
15.1" (384 mm)
Width (without stand)
22" (559 mm)
Depth (without stand)
2.52" (64 mm)
Height (without stand)
14.4" (366 mm)
Weight (without stand)
15.7 lbs (7.1 kg)
Packaging data
Package weight
20.7 lbs (9.4 kg)
User Guide on CD-ROM
Yes
Packaging content
Cables included
AC, Audio (3.5mm), DisplayPort, DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Certification
TÜV GS, EAC, FCC B, cUL, C-Tick, VCCI, KC, TÜV-S, BSMI, CCC, SASO
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 14:43:40
Uk has collected 1 expert review for Fujitsu P Line P24W-7 LED LED display 61 cm (24") 1920 x 1200 pixels White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)