location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6540
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6540-3295
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black, Silver
  • - Intel® Core™ i7 i7-4810MQ 2.8 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB Hybrid-HDD DVD±RW
  • - AMD Radeon HD 8790M 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Guarantee: 3 Years NBD
Long product name DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver :
The short editorial description of DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver

Latitude E6540 - Intel Core i7-4810MQ (2.8 GHz), 8GB 1600MHz DDR3, 500GB+8GB SSHD, 15.6" FHD LED (1920x1080), Intel HD Graphics 4600 + AMD Radeon HD 8790M 2GB, Gigabit Ethernet, Wi-Fi 802.11 a/g/n, Bluetooth 4.0 LE, DVD±RW, HD Webcam, 9-cell, Windows 7 Professional 64-bit
More>>>
DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:
The official marketing text of DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver as supplied by the manufacturer

The most secure business laptop.
Data is your most valuable asset. Protect it with the most secure business laptop on the market. Latitude E6540 guards your data with industry-leading endpoint security solutions that include comprehensive encryption, strong authentication and leading-edge malware protection.

Uncompromised performance
Get more done each day with a high-performance laptop designed to work fast and reliably. From its beefy Intel® Core™ i7 processor option and Windows 7 Professional to its 128-bit graphics processing option, Latitude E6540 is designed to keep pace with your busy day.

Versatile collaboration
Whether you’re collaborating with a coworker on the other side of the table or multiple partners around the world, Latitude E6540 and Dell’s essential accessories makes it easy to bring people and equipment together.

The most manageable business laptop
Easily manage your entire Latitude fleet with exceptional integrated management capabilities that include unique Intel® vPro™ technology, exclusive Microsoft® System Center Configuration Manager extensions, automated tools and Dell KACE compatibility.

Durable design
Travel and work with confidence knowing your Latitude E6540 features a business-rugged design. Its MIL-STD-810G-tested Tri-metal™ chassis, anodized-aluminum exterior and powder-coated base combine for exceptional strength and lasting good looks.

Environmentally conscious
Latitude laptops can help your organization meet its environmental goals with an energy-efficient design and smart materials that avoid brominated flame retardant (BFR) and PVC.3

Complete your Latitude experience
Your Latitude E6540 is just the start. Look for these great additions when finalizing your purchase.

Short summary description DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:
This short summary of the DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6540, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 15.6" Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude E6540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4810MQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4810MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4800 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
HDD interface
SATA
HDD speed
5400 RPM
Hybrid-HDD capacity
500 GB
Hybrid-HDD cache memory
8 GB
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 8790M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
DualPoint
Keyboard
Keyboard layout
QWERTY
Keyboard language
US International
Numeric keypad *
Yes
Keyboard backlit
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel QuickPath Interconnect
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0
Processor code
SR15K
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
78937
Conflict-Free processor
Yes
Brand-specific features
Dell E-Value Code
CA104LE65402WER
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
9
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.9" (379 mm)
Depth
9.86" (250.5 mm)
Height
1.31" (33.4 mm)
Weight *
5.84 lbs (2.65 kg)
Packaging content
Mouse included
No
Keyboard included
No
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 01:54:37
Uk has collected 20 expert reviews for DELL Latitude E6540 Intel® Core™ i7 i7-4810MQ Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8790M Windows 7 Professional Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2014-09-13 01:54:37
While consumer and enterprise laptops may share a lot of the same characteristics—clamshell design, components, operating system—there are plenty of needs that must be met in order to be appropriate in a business environment. An enterprise desktop replace...
Bottom line The Dell Latitude E6540 business laptop is sturdy and versatile, with clock-punching reliability and solid performance...
80%
pcworld.com_techhive.com
Updated:
2014-09-13 01:54:37
With Windows 7 as its operating system, Dell's Latitude E6540 feels like a throwback. Whether that's a good thing depends on what you're looking for in a business-class laptop. If you want a comfortable, expandable machine to take the place of a desktop...
Good Four USB 3.0 ports, Very good battery life, Three-year on-site warranty...
Bad Heavy and bulky, Very small touchpad, Small hard drive (and no SSD)...
Bottom line This Windows 7-powered behemoth is fine for desks, but it's not ideal for travel...
50%
pcmag.com
Updated:
2014-09-13 01:54:37
While consumer and enterprise laptops may share a lot of the same characteristics—clamshell design, components, operating system—there are plenty of needs that must be met in order to be appropriate in a business environment. An enterprise desktop replace...
Good Fourth-generation Intel Core i7 processor. AMD Radeon graphics. Semi-rugged design. Full HD (1080p) display. Several configuration options for more features. Quick charging battery.
Bad Battery life is short...
Bottom line The Dell Latitude E6540 is a sturdy and versatile business laptop, with clock-punching reliability and solid performance thanks to the latest Intel processor and AMD graphics...
80%
Laptopmag.com
Updated:
2014-09-13 01:54:37
With its heavy-duty metal chassis and long battery life, the Dell Latitude E6540 is built to soldier through the bumps and bruises of a long workday without needing an outlet. This $1,479 15-inch system features a fourth-generation Intel Core i7 processor...
Good Handsome, durable chassis, Full 1080p display, Loud, rich audio, Above-average battery life, Excellent keyboard, Solid performance and graphics...
Bad Thick and somewhat heavy, Pointing stick could be better...
Bottom line Dell's 15-inch Latitude 6540 offers solid performance, long battery life and a suite of security options in a sturdy chassis...
80%
notebookcheck.net
Updated:
2014-09-13 01:54:37
We just reviewed the predecessor Latitude E6530 back in February and reported in April that the first Haswell processors are scheduled to launch in June. Now in July we can already review the updated successor, the Latitude E6540 . Dell is ahead of the co...
Good Quick and modern CPU, Dedicated GPU, Good input devices, Very bright display, Fast SSD...
Bad High weight, Display cover has quality problems, Below average port equipment, Limited storage, High emissions under load...
Bottom line Fujitsu Celsius H720 H7200WXP11DE Intel Core i7-3720QM, NVIDIA Quadro K1000M, Micron RealSSD C400-MTFDDAC256MAMRead all 13 comments / answerstatic version load dynamicLoading CommentsComment this article...
86%