HP logo

HP LaserJet Pro MFP M225dn

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
321945
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
16 Mar 2017
Guarantee:
One-year limited
Long product name HP LaserJet Pro MFP M225dn:

HP LaserJet Pro MFP M225dn

HP LaserJet Pro MFP M225dn:

Affordable black-and-white printing
Automatic two-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.
Intuitive LCD control panel with keypad
35-sheet Automatic Document Feeder, 250-sheet input tray
Allows multiple pages to be copied or scanned at one time.
Ethernet (printer)
Add this device to your office Ethernet network to share with your workgroup.
Simple central-management tools
On-the-go printing with HP ePrint and Apple AirPrint.
Print photos, documents, and more when you're on the go, using HP ePrint.[11]
Full Capacity cartridge included
Only the power you need
Help save energy with HP Auto-On/Auto-Off Technology.[12]

Short summary description HP LaserJet Pro MFP M225dn:

HP LaserJet Pro MFP M225dn, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black

Long summary description HP LaserJet Pro MFP M225dn:

HP LaserJet Pro MFP M225dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.