Apple logo

Apple iPod touch 16GB MP4 player Pink

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52557
Info modified on:
14 Mar 2024, 19:46:57
Guarantee:
1 Year
Long product name Apple iPod touch 16GB MP4 player Pink:

iPod touch 16GB, 4", 1136 x 640, IPS, 500cd/m2, Dual Core A5, 802.11a/b/g/n 2.4/5GHz, Bluetooth 4.0, 5MP iSight, Lightning, 3.5mm, iOS 7

Short summary description Apple iPod touch 16GB MP4 player Pink:

Apple iPod touch 16GB, MP4 player, 16 GB, Lightning, Built-in camera, Pink, Headphones included

Long summary description Apple iPod touch 16GB MP4 player Pink:

Apple iPod touch 16GB. Type: MP4 player. Total storage capacity: 16 GB. Touchscreen. Interface: Lightning. Volume control: Digital. Built-in speaker(s). Built-in camera. Voice recording. Continuous audio playback time: 40 h. Weight: 3.1 oz (88 g). Product color: Pink. Headphones included

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.