location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 26Z0087 tray/feeder 2500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26Z0087
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26Z0087
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646526036 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:26:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 26Z0087 tray/feeder 2500 sheets :
The short editorial description of Lexmark 26Z0087 tray/feeder 2500 sheets

60 ~ 256 gsm, A4, 25 kg
More>>>
Lexmark 26Z0087 tray/feeder 2500 sheets:
The official marketing text of Lexmark 26Z0087 tray/feeder 2500 sheets as supplied by the manufacturer

Configure your Lexmark

Supports up to 2500 sheets in 2 stacks in a stand with castersInstalls below the MFP or printer and raises it to the correct height for use with a Finisher.

Features

- Only A4 paper size is supported for card stock and various plain, recycled or bond papers in this tray.
- Tray-present, paper-present and paper-low sensing are supported.
- Installs below the MFP or printer and raises it to the correct height for use with a Finisher.

Short summary description Lexmark 26Z0087 tray/feeder 2500 sheets:
This short summary of the Lexmark 26Z0087 tray/feeder 2500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 26Z0087, Lexmark MX911de, Lexmark MX910de, Lexmark MX912de, Lexmark MS911de, 2500 sheets, 24.2" (615 mm), 25.7" (653 mm), 12" (304 mm), 55.1 lbs (25 kg)

Long summary description Lexmark 26Z0087 tray/feeder 2500 sheets:
This is an auto-generated long summary of Lexmark 26Z0087 tray/feeder 2500 sheets based on the first three specs of the first five spec groups.

Lexmark 26Z0087. Compatibility: Lexmark MX911de, Lexmark MX910de, Lexmark MX912de, Lexmark MS911de, Maximum capacity: 2500 sheets. Width: 24.2" (615 mm), Depth: 25.7" (653 mm), Height: 12" (304 mm). Package width: 29.1" (738 mm), Package depth: 30.7" (779 mm), Package height: 16" (406 mm)

Features
Compatibility *
Lexmark MX911de, Lexmark MX910de, Lexmark MX912de, Lexmark MS911de
Maximum capacity
2500 sheets
Weight & dimensions
Width
24.2" (615 mm)
Depth
25.7" (653 mm)
Height
12" (304 mm)
Weight & dimensions
Weight
55.1 lbs (25 kg)
Packaging data
Package width
29.1" (738 mm)
Package depth
30.7" (779 mm)
Package height
16" (406 mm)
Package weight
66.1 lbs (30 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)