location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E231e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G7D45AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 23" LED IPS
  • - 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 28 W
Guarantee: 3-years limitedincluding 3 years of parts and labour. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray :
The short editorial description of HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray

EliteDisplay E231e 23-in IPS LED Backlit Monitor (ENERGY STAR)
More>>>
HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray:
The official marketing text of HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray as supplied by the manufacturer

Get business-class In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, a grey design that meets recommendations of Germany's BGI 650, and extraordinary comfort and energy savings with the HP EliteDisplay E231e 23-inch IPS LED Backlit Monitor.

Features

Now see everything.
- Enjoy an incredible 178-degree viewing angles and stunning color integrity from IPS Gen 2 technology that lets you share your 58,4 cm (23'') diagonal screen with everyone in the room.

Power through your day in comfort.
- Find your sweet spot with customizable settings—the most adjustability available on an HP business display. The display also meets TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.

Designed with the environment in mind.
- Reduce power consumption with an intelligent, energy-efficient, low-halogen1 design that uses IPS Gen 2, is ENERGY STAR® and TCO qualified and EPEAT® Silver registered, and includes mercury-free display backlights and arsenic-free display glass.

Short summary description HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray:
This short summary of the HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E231e, 23", 1920 x 1080 pixels, LED, LED, 8 ms, Gray

Long summary description HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray:
This is an auto-generated long summary of HP EliteDisplay E231e computer monitor 23" 1920 x 1080 pixels LED Gray based on the first three specs of the first five spec groups.

HP EliteDisplay E231e. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product color: Gray

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Gray
Country of origin
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0.5 W
Power consumption (max)
36 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
21.4" (544 mm)
Depth (with stand)
9.56" (242.9 mm)
Height (with stand)
18.5" (469.9 mm)
Width (without stand)
21.4" (544 mm)
Depth (without stand)
2.01" (51 mm)
Height (without stand)
13" (329 mm)
Weight (without stand)
14.1 lbs (6.4 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No