location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz NeXXt WOW hole punch 30 sheets Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NeXXt
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50081062 show
Show alternative article codes used in the online market place
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 13:29:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 10 year
Long product name Leitz NeXXt WOW hole punch 30 sheets Purple :
The short editorial description of Leitz NeXXt WOW hole punch 30 sheets Purple

107 x 100 x 137 mm, Purple
More>>>
Leitz NeXXt WOW hole punch 30 sheets Purple:
The official marketing text of Leitz NeXXt WOW hole punch 30 sheets Purple as supplied by the manufacturer

Metal punch in catwalk colours for everyday use. Robust and reliable. Patented grip zone and ultra sharp stamps reduce punching effort.

- Punches up to 30 sheets of paper (80 gsm)
- Grip zone and sharper stamps reduce punching effort
- Clear format demarcations and strong guide bar ensure perfect paper alignment
- Easy to empty, hinged waste box
- 10 year guarantee and GS safety tested

Short summary description Leitz NeXXt WOW hole punch 30 sheets Purple:
This short summary of the Leitz NeXXt WOW hole punch 30 sheets Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz NeXXt WOW, 30 sheets, Purple, Metal, 3.15" (8 cm), A4, A5, A6, 4.21" (107 mm)

Long summary description Leitz NeXXt WOW hole punch 30 sheets Purple:
This is an auto-generated long summary of Leitz NeXXt WOW hole punch 30 sheets Purple based on the first three specs of the first five spec groups.

Leitz NeXXt WOW. Punch capacity: 30 sheets, Product color: Purple, Material: Metal. Width: 4.21" (107 mm), Depth: 3.94" (100 mm), Height: 5.39" (137 mm)

Features
Punch capacity
30 sheets
Product color
Purple
Material
Metal
Punch holes quantity
2
Punch distance
3.15" (8 cm)
Format
A4, A5, A6
Features
Fixed solid cutters
Yes
Paper alignment indicator
Yes
Weight & dimensions
Width
4.21" (107 mm)
Depth
3.94" (100 mm)
Height
5.39" (137 mm)
Weight
13.4 oz (380 g)
Country Distributor
United Kingdom 2 distributor(s)