location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-2CR5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06203 301 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496537204 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta -2CR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6V Single-use battery
  • - Lithium
  • - 6 V 1400 mAh
  • - 1 pc(s)
Long product name Varta -2CR5 :
The short editorial description of Varta -2CR5

2CR5 lithium battery 6 V 1500 mAh 1-blister
More>>>
Varta -2CR5:
The official marketing text of Varta -2CR5 as supplied by the manufacturer

Powerful lithium blocks provide digital and analogue cameras with extra capacity.

Short summary description Varta -2CR5:
This short summary of the Varta -2CR5 data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -2CR5, Single-use battery, 6V, Lithium, 6 V, 1 pc(s), 1400 mAh

Long summary description Varta -2CR5:
This is an auto-generated long summary of Varta -2CR5 based on the first three specs of the first five spec groups.

Varta -2CR5. Battery type: Single-use battery, Battery size(s): 6V, Battery technology: Lithium. Width: 1.34" (34 mm), Depth: 0.669" (17 mm), Height: 1.77" (45 mm). Package width: 3.15" (80 mm), Package depth: 0.709" (18 mm), Package height: 4.72" (120 mm). Battery form factor: Prismatic

Battery
Battery type *
Single-use battery
Battery size(s) *
6V
Battery technology *
Lithium
Battery voltage *
6 V
Battery capacity
1400 mAh
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
1.34" (34 mm)
Depth
0.669" (17 mm)
Weight & dimensions
Height
1.77" (45 mm)
Weight
1.48 oz (42 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
0.709" (18 mm)
Package height
4.72" (120 mm)
Package weight
1.69 oz (48 g)
Package type
Blister
Other features
Battery form factor
Prismatic
Brand Image Article code product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR123A-2 Varta -CR123A-2
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V329 Varta -V329
(show image)
00329 101 111 -V329 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR1616 Varta -CR1616
(show image)
06616 101 401 -CR1616 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V28PX Varta -V28PX
(show image)
04028 101 401 -V28PX 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife Extra 9V Single-use battery Alkaline Varta Longlife Extra 9V Single-use battery Alkaline
(show image)
04122 101 411 Longlife Extra 9V 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V13GA Varta -V13GA
(show image)
04276 101 401 -V13GA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)