location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups F30908 Drip coffee maker 1.25 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F30908
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3090810 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386362707
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Krups F30908 Drip coffee maker 1.25 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Drip coffee maker 1.25 L
  • - 15 cups
  • - Adjustable coffee strength
  • - Coffee making
  • - 1150 W
  • - Black
Long product name Krups F30908 Drip coffee maker 1.25 L :
The short editorial description of Krups F30908 Drip coffee maker 1.25 L

Krups koffiezetapparaat F30908
More>>>
Short summary description Krups F30908 Drip coffee maker 1.25 L:
This short summary of the Krups F30908 Drip coffee maker 1.25 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups F30908, Drip coffee maker, 1.25 L, 1150 W, Black

Long summary description Krups F30908 Drip coffee maker 1.25 L:
This is an auto-generated long summary of Krups F30908 Drip coffee maker 1.25 L based on the first three specs of the first five spec groups.

Krups F30908. Product type: Drip coffee maker, Water tank capacity: 1.25 L, Reservoir for brewed coffee: Jug, Capacity in cups: 15 cups. Power: 1150 W. Product color: Black

Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
15 cups
Jug capacity
1.25 L
Built-in grinder *
No
Adjustable coffee strength *
Yes
Hotplate
Yes
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1.25 L
Anti-drip function
Yes
Country of origin
China
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Glass, Metal
Built-in display *
No
Water level indicator
Yes
Product color *
Black
Indication light
Yes
Reservoir for brewed coffee material
Glass
Detachable swing filter
Yes
Ergonomics
Detachable filter holder
Yes
Power
Power *
1150 W
Auto power off
Yes
Weight & dimensions
Width
9.45" (240 mm)
Depth
9.45" (240 mm)
Height
12.2" (310 mm)
Weight
3.88 lbs (1.76 kg)
Packaging data
Package width
9.37" (238 mm)
Package depth
10.9" (278 mm)
Package height
14.4" (366 mm)
Package weight
6.19 lbs (2.81 kg)
Logistics data
Number of cartons per pallet
24 pc(s)
Quantity per shipping (inner) case
2 pc(s)
Other features
Aroma jug
Yes
Maximum input power
1150 W
On/off switch
Yes
Power consumption (typical)
1150 W
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)