location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W Smart Travel AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J0E43AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:44:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 47/63 Hz
  • - Purpose: Laptop AC-to-DC
  • - Adjustable output voltage Detachable power connectors
  • - Black
Guarantee: Theperiod for HP Smart AC Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black :
The short editorial description of HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black

HP 65W Smart Travel AC Adapter
More>>>
HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black:
The official marketing text of HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black as supplied by the manufacturer








Short summary description HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black:
This short summary of the HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W Smart Travel AC Adapter, Laptop, Indoor, 100-240 V, 47/63 Hz, 65 W, AC-to-DC

Long summary description HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 65W Smart Travel AC Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 65W Smart Travel AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Output voltage note: 19.5V / 5V. AC outlets quantity: 4 AC outlet(s). Product color: Black. Width: 4.72" (120 mm), Depth: 2.28" (58 mm), Height: 0.669" (17 mm)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
47/63 Hz
Output power *
65 W
Adjustable output voltage
Yes
Detachable power connectors
Yes
USB ports quantity
1
Power
Output voltage note
19.5V / 5V
Performance
USB version
2.0
AC outlets quantity
4 AC outlet(s)
Design
Product color *
Black
LED indicators
Yes
Weight & dimensions
Width
4.72" (120 mm)
Depth
2.28" (58 mm)
Height
0.669" (17 mm)
Weight
7.76 oz (220 g)
Packaging data
Cables included
AC