C2G logo

C2G 20cm DisplayPort M / HDMI F 7.87" (0.2 m) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
719510
Info modified on:
04 Apr 2024, 13:16:59
Bullet Points C2G 20cm DisplayPort M / HDMI F 7.87" (0.2 m) Black:
  • - Adapts a DisplayPort output to HDMI
  • - Carries a digital audio/video signal
  • - Supports up to a 1080p resolution
Guarantee:
Lifetime
Long product name C2G 20cm DisplayPort M / HDMI F 7.87" (0.2 m) Black:

20cm DisplayPort to HDMI Adapter - DP Male to HDMI Female - Black

C2G 20cm DisplayPort M / HDMI F 7.87" (0.2 m) Black:

This DisplayPort to HDMI adapter converter is the perfect solution for connecting the DisplayPort output of a laptop or other source device to a computer monitor, HDTV, projector or other display which accepts a HDMI input. This adapter converter carries a digital audio/video signal, supports up to a 1080p resolution and meets the requirement of high-performance desktop and home theatre applications.

Short summary description C2G 20cm DisplayPort M / HDMI F 7.87" (0.2 m) Black:

C2G 20cm DisplayPort M / HDMI F, 7.87" (0.2 m), DisplayPort, HDMI, Male, Female, Black

Long summary description C2G 20cm DisplayPort M / HDMI F 7.87" (0.2 m) Black:

C2G 20cm DisplayPort M / HDMI F. Cable length: 7.87" (0.2 m), Connector 1: DisplayPort, Connector 2: HDMI

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.