Tripp Lite logo

Tripp Lite U152-003-M power cable Black 39.4" (1 m)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132074
Info modified on:
19 Feb 2024, 20:15:26
Bullet Points Tripp Lite U152-003-M power cable Black 39.4" (1 m):
  • - USB to DC power cable is ideal for charging DC power devices from your laptop
  • - Great accessory for smartphones, hard drives, media players and other compatible devices
  • - USB-A plug connects to computer or laptop; Type M barrel plug connects to device
  • - More convenient charging solution than storing or carrying multiple device chargers
  • - 3-ft. (0.91 m) cable fits easily into backpack or laptop bag for charging on the go
Guarantee:
Lifetime limited
Long product name Tripp Lite U152-003-M power cable Black 39.4" (1 m):

USB to 5V DC Type-M Barrel Plug Power Cord - M/M, 28 AWG, Black, 3 ft. (0.91 m)

Tripp Lite U152-003-M power cable Black 39.4" (1 m):

USB to DC Power Cable with USB-A to Type M Barrel Plug Connection
You don’t need to carry around a wall adapter to keep your 5V DC mobile device charged. This USB to 5V DC power cable features a male USB-A plug for connecting to a computer USB port and a male 5.5 mm (OD) x 2.1 mm (ID) Type M barrel plug for connecting to a mobile device. The U152-003-M is ideal for powering and/or charging a compatible security camera, switch, router, external hard drive, media player or other mobile device. Its three-foot length makes it convenient to carry in your backpack or laptop bag, instead of dragging around each mobile device’s wall charger. Polarity: positive tip, negative sleeve.

Short summary description Tripp Lite U152-003-M power cable Black 39.4" (1 m):

Tripp Lite U152-003-M, 39.4" (1 m)

Long summary description Tripp Lite U152-003-M power cable Black 39.4" (1 m):

Tripp Lite U152-003-M. Cable length: 39.4" (1 m)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.