location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P512-015 VGA Monitor Cable, 640x480 (HD15 M/M), 15 ft. (4.57 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P512-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182494 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
Guarantee: Lifetime limited
Long product name Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black :
The short editorial description of Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black

VGA Monitor Cable, 640x480 (HD15 M/M), 15 ft. (4.57 m)
More>>>
Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black:
The official marketing text of Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black as supplied by the manufacturer

This VGA monitor replacement cable is designed for use with a monitor that has a removable cable with HD15 connectors. This 15-foot (4.6-meter) cable has gold-plated connectors and gold-plated copper contacts to ensure excellent conductivity. Shielded for maximum EMI/RFI protection. The HD15 male connectors are molded and have integral strain relief to ensure they last a long time.

For use with monitors with resolutions up to 640 x 480. For higher resolution monitors, see P502-015.

Short summary description Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black:
This short summary of the Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P512-015, 179.9" (4.57 m), VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P512-015 VGA cable 179.9" (4.57 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P512-015. Cable length: 179.9" (4.57 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Height: 0.5" (12.7 mm), Width: 5.8" (147.3 mm). Weight: 8.11 oz (230 g), Package width: 5.8" (147.3 mm), Package depth: 6.6" (167.6 mm). Master (outer) case width: 14.5" (368.3 mm), Master (outer) case length: 15.5" (393.7 mm), Master (outer) case height: 2.5" (63.5 mm)

Features
Cable length *
179.9" (4.57 m)
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Maximum resolution
640 x 480 pixels
Country of origin
China
Other features
Height
0.5" (12.7 mm)
Width
5.8" (147.3 mm)
Weight & dimensions
Weight
8.11 oz (230 g)
Package width
5.8" (147.3 mm)
Weight & dimensions
Package depth
6.6" (167.6 mm)
Package height
0.5" (12.7 mm)
Package weight
8.11 oz (230 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332182491
Master (outer) case width
14.5" (368.3 mm)
Master (outer) case length
15.5" (393.7 mm)
Master (outer) case height
2.5" (63.5 mm)
Master (outer) case weight
5 lbs (2.27 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)