location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRXCOOL33K rack cabinet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartRack 33,000 BTU 200-240V Energy-Saving, Row-Based Air Conditioning Unit with Hardwire Input
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRXCOOL33K
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1-year limited warranty
Long product name Tripp Lite SRXCOOL33K rack cabinet Black :
The short editorial description of Tripp Lite SRXCOOL33K rack cabinet Black

SmartRack 33,000 BTU 200-240V Energy-Saving, Row-Based Air Conditioning Unit with Hardwire Input
More>>>
Tripp Lite SRXCOOL33K rack cabinet Black:
The official marketing text of Tripp Lite SRXCOOL33K rack cabinet Black as supplied by the manufacturer

The harder your data center, network closet or server room works, the more it heats up, leading to inefficient operation, weakened performance and raised cooling costs. In fact, cooling can consume more than half of the power used by a high-density installation—start saving power and money with Tripp Lite’s SRXCOOL33K today! The SRXCOOL33K provides 33,000 BTU of efficient, reliable cooling in a 42U rack form factor. It features cutting-edge components that limit inrush current and enable precision cooling adjustments to minimize power consumption, maximize cooling and improve your application efficiency.

By delivering cold air high in the cold aisle, the SRXCOOL33K promotes temperature uniformity from 1U to 42U, allowing your equipment to perform at its peak. Controlling the unit is simple with the intuitive LCD display, or control it from anywhere in the world with the included Modbus card or an optional network interface (Tripp Lite SNMPWEBCARD, sold separately). With hardwire input (user supplied IEC 309 32-amp set, optional) and exhaust connection directly into the drop ceiling, you can install the unit with no electrician or contractor necessary, saving on up-front installation costs. Maintenance is no-hassle due to the self-contained design, which requires no water collection tank or extra plumbing, while RoHS compliance and eco-friendly R410a refrigerant means you’ll never have to worry about meeting environmental standards.
● 33,000 BTU (9.7kW) of cooling power with 1/3 less power consumption
● Variable-speed, DC-inverter-driven compressor and microprocessor-controlled electronic expansion valve (EEV) enable precision cooling adjustments--no more wasteful, noisy cycling between off and full blast
● Soft-start feature limits inrush current to prevent introduction of line noise, voltage disruptions and potential circuit overloads
● Self-contained, zero-maintenance unit re-humidifies condensate and expels it through the exhaust air stream--no floor drain, water collection tank, external condenser, refrigerant piping, duct work or plumbing required
● Convenient LCD control panel and network interface provide local and remote monitoring and control of temperature, humidity, fan speed, alarms and logging via front-panel buttons, SNMP, Web, telnet/SSH or Modbus
● Row-based airflow path maximizes hot-aisle/cold-aisle efficiency and cooling predictability by supplying cold intake air high in the cold aisle and removing hot equipment exhaust air high in the hot aisle
● Hardwire (User-supplied IEC 309 32-amp set, optional) - no electrician needed
● RoHS compliance and R410A refrigerant meets environmental standards worldwide
● 200-240V AC Input, 50/60 Hz frequency compatibility

● 33,000 BTU (9.7kW) of cooling power with 1/3 less power consumption
● Variable-speed, DC-inverter-driven compressor and microprocessor-controlled electronic expansion valve (EEV) enable precision cooling adjustments--no more wasteful, noisy cycling between off and full blast
● Soft-start feature limits inrush current to prevent introduction of line noise, voltage disruptions and potential circuit overloads
● Self-contained, zero-maintenance unit re-humidifies condensate and expels it through the exhaust air stream--no floor drain, water collection tank, external condenser, refrigerant piping, duct work or plumbing required
● Hardwire Input (User-supplied IEC 309 32-amp set, optional) - no electrician needed
● 200-240V AC Input, 50/60 Hz frequency compatibility

Package Includes

● SRXCOOL33K Air Conditioning Unit
● Flexible Air Ducts
● Unpacking Guide, Installation Manual and Owner’s Manual
● Unloading Ramps
● Hot Exhaust Removal Tube
● Owner's Manual

Short summary description Tripp Lite SRXCOOL33K rack cabinet Black:
This short summary of the Tripp Lite SRXCOOL33K rack cabinet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRXCOOL33K, 700 lbs (317.5 kg), Black

Long summary description Tripp Lite SRXCOOL33K rack cabinet Black:
This is an auto-generated long summary of Tripp Lite SRXCOOL33K rack cabinet Black based on the first three specs of the first five spec groups.

Tripp Lite SRXCOOL33K. Weight: 700 lbs (317.5 kg). Product color: Black

Features
Product color
Black
Material
Aluminum, Steel
Cooling type
Active
Fan performance
1200 cfm
Noise level
75 dB
Certification
RoHS
Power
AC input voltage
200 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
23.6" (600.2 mm)
Depth
43" (1092.2 mm)
Height
78.5" (1993.9 mm)
Weight
700 lbs (317.5 kg)
Packaging data
Package width
26.5" (673.1 mm)
Package depth
46.9" (1190 mm)
Package height
85.5" (2171.7 mm)