location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Reversible USB 2.0 Hi-Speed Extension Cable (Reversible A to A M/F), White, 6-ft.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR024-006-WH show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:58:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m)
  • - USB A Straight Male
  • - USB A Straight Female
  • - USB 2.0
  • - White
  • - 1 pc(s)
Guarantee: Lifetime limited warranty
Long product name Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White :
The short editorial description of Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White

Universal Reversible USB 2.0 Hi-Speed Extension Cable (Reversible A to A M/F), White, 6-ft.
More>>>
Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White:
The official marketing text of Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White as supplied by the manufacturer

This 6-ft USB extension cable features a Universal / Reversible, A-Male connector, and is manufactured using USB2.0 cable. Universal / Reversible connector allows the cable to be plugged in any direction. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features nickel plated connectors and gold plated copper contacts for superior conductivity. The cable is manufactured with molded connectors and integral strain relief for extra durability and long life. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications.
- 6ft, White, USB 2.0 A-Male to A-Female Extension, with Universal / Reversible "A" Male connector
- USB 2.0 compliant, to 480Mbps transfer rates
- Backward compatible with previous USB generations
- Gold plated contacts and molded ends provide a lifetime of use
- 28AWG Data Pair, 24AWG Power pair

Short summary description Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White:
This short summary of the Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 2.0, 6ft, 72" (1.83 m), USB A, USB A, USB 2.0, Male/Female, White

Long summary description Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White:
This is an auto-generated long summary of Tripp Lite USB 2.0, 6ft USB cable 72" (1.83 m) USB A White based on the first three specs of the first five spec groups.

Tripp Lite USB 2.0, 6ft. Cable length: 72" (1.83 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Product color: White

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Features
Connector 2 form factor
Straight
Product color *
White
Weight & dimensions
Cable length *
72" (1.83 m)
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite UR024-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A White Tripp Lite UR024-010-WH USB cable USB 2.0 120.1" (3.05 m) USB A White
(show image)
UR024-010-WH UR024-010-WH Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), White, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-010 USB cable USB 2.0 120.1" (3.05 m) USB A Micro-USB B Black Tripp Lite UR050-010 USB cable USB 2.0 120.1" (3.05 m) USB A Micro-USB B Black
(show image)
UR050-010 UR050-010 Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-RA USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black Tripp Lite UR050-003-RA USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
(show image)
UR050-003-RA UR050-003-RA Universal Reversible USB 2.0 Cable (Reversible Right / Left-Angle A to Micro-B M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006-RA USB cable USB 2.0 72" (1.83 m) USB A Mini-USB B Black Tripp Lite UR030-006-RA USB cable USB 2.0 72" (1.83 m) USB A Mini-USB B Black
(show image)
UR030-006-RA UR030-006-RA Universal Reversible USB 2.0 Cable (Reversible Right/Left-Angle A to 5Pin Mini-B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR030-006 USB cable USB 2.0 72" (1.83 m) USB A Mini-USB B Black Tripp Lite UR030-006 USB cable USB 2.0 72" (1.83 m) USB A Mini-USB B Black
(show image)
UR030-006 UR030-006 Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Mini B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-18N-RA USB cable USB 2.0 18.1" (0.46 m) USB A Black Tripp Lite UR024-18N-RA USB cable USB 2.0 18.1" (0.46 m) USB A Black
(show image)
UR024-18N-RA UR024-18N-RA Universal Reversible USB 2.0 Extension Cable (Reversible Right/Left-Angle A to A M/F), 18-in. (45.72 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-006 USB cable USB 2.0 72" (1.83 m) USB A Black Tripp Lite UR024-006 USB cable USB 2.0 72" (1.83 m) USB A Black
(show image)
UR024-006 UR024-006 Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR024-001 USB cable USB 2.0 11.8" (0.3 m) USB A Black Tripp Lite UR024-001 USB cable USB 2.0 11.8" (0.3 m) USB A Black
(show image)
UR024-001 UR024-001 Universal Reversible USB 2.0 Extension Cable (Reversible A to A M/F), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR022-010 USB cable USB 2.0 120.1" (3.05 m) USB A USB B Black Tripp Lite UR022-010 USB cable USB 2.0 120.1" (3.05 m) USB A USB B Black
(show image)
UR022-010 UR022-010 Universal Reversible USB 2.0 Cable (Reversible A to B M/M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR022-006-RA USB cable USB 2.0 72" (1.83 m) USB A USB B Black Tripp Lite UR022-006-RA USB cable USB 2.0 72" (1.83 m) USB A USB B Black
(show image)
UR022-006-RA UR022-006-RA Universal Reversible USB 2.0 Cable (Right / Left-Angle Reversible A to B M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)