location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetCommander 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User with Sixteen USB Dongles
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B072-032-IP4-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181459 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1920 x 1080 pixels
Guarantee: 2-year limited warranty
Long product name Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black :
The short editorial description of Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black

NetCommander 32-Port Cat5 IP KVM Switch 1U Rack-Mount 4+1 User with Sixteen USB Dongles
More>>>
Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black:
The official marketing text of Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black as supplied by the manufacturer

Tripp Lite's 32-port NetCommander Cat5 IP KVM Switch Kit ( with 16 USB dongles included ) is the optimal solution for remote control of multiple computers/servers by up to 5 (1 Local and 4 Remote) independent, simultaneous users. A single unit occupies a mere 1U of rack space, yet can control up to 32 directly connected computers. Connected computers/servers can be located up to 100 ft. from the KVM switch, with support for video resolutions up to 1920 x 1080 @ 60Hz. A full-screen graphical OSD with multi-level authentication (Administrator and User) allows you to quickly and efficiently manage your installation. Allows for remote authentication via RADIUS and LDAP/S, and supports both IPv4 and IPv6. The OSD includes a range of settings for system configuration that allow you to add accounts, customize account access, install a SSL certificate, backup and restore system settings, upgrade firmware, and more. Accessing the connected computers is a breeze; a wide range of video and mouse sync settings ensure optimal remote session performance in any situation. In addition to ports for computers/servers, two serial ports are provided for the connection and control of serial manageable devices such as PDU's, firewalls, and routers. IP PDU's can be added as devices to be controlled by the KVM, and individual KVM ports can be assigned to a PDU port, giving you the ability to Power Cycle or Power Off/On the computer/server connected to that port. Other features include dual power supplies, dual ethernet ports, SNMP messaging, and a log that records the events that take place on the installation. Constructed of heavy-duty steel housing.
- Directly connect up to 32 computers/servers.
- 16 USB Dongles included ( B078-101-USB-1 )
- Connected computers/servers can be located up to 100 ft. (30 m.) away from the KVM using inexpensive Cat5e/6 cabling and, B078-101-USB-1, or B078-101-PS2 SIUs.
- Supports HD video resolutions up to 1920 x 1080, including widescreen formats such as 1680 x 1050 and 1600 x 1200
- Supports up to 4 simultaneous remote sessions.
- In addition to multiple remote sessions, a local user can access the KVM simultaneously to the remote users.
- Java-based application allows for control of a target server via web browser from any location over a secure IP connection.
- Remote authentication support - RADIUS and LDAP/S
- Supports both IPv4 and IPv6

Short summary description Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black:
This short summary of the Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B072-032-IP4-K, 1920 x 1080 pixels, Ethernet LAN, Rack mounting, 1U, Black

Long summary description Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black:
This is an auto-generated long summary of Tripp Lite B072-032-IP4-K KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Tripp Lite B072-032-IP4-K. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1080 pixels, Number of users: 5 user(s). Product color: Black, Rack capacity: 1U, Certification: UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1. Sustainability certificates: RoHS, Compliance certificates: RoHS. Width: 17.3" (438.9 mm), Depth: 11" (279.1 mm), Height: 1.71" (43.4 mm)

Ports & interfaces
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
USB 2.0 ports quantity
2
Network
Ethernet LAN
Yes
Performance
Maximum resolution *
1920 x 1080 pixels
Number of users
5 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Certification
UL 60950-1 (USA), CSA (Canada), FCC Part 15 Class A, CE IEC 60950-1
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
17.3" (438.9 mm)
Depth
11" (279.1 mm)
Height
1.71" (43.4 mm)
Weight
7.76 lbs (3.52 kg)
Other features
Ports quantity
32
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)