Tripp Lite logo

Tripp Lite U326-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Micro-USB B Black

Data-sheet quality:
created/standardized by Icecat
Product views:
171970
Info modified on:
10 Aug 2024, 09:45:23
Bullet Points Tripp Lite U326-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Micro-USB B Black:
  • - 6-ft. SuperSpeed USB 3.0 A to Micro B Cable
  • - 10 times faster than USB 2.0, with transfer rates up to 5 Gbps
Guarantee:
Lifetime limited
Long product name Tripp Lite U326-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Micro-USB B Black:

USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M) Black, 6 ft. (1.83 m)

Tripp Lite U326-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Micro-USB B Black:

6-ft. SuperSpeed USB 3.0 A Male to Micro B Male - Black
SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps.
Sync-N-Go technology minimizes user wait-time.
Provides Optimized Power Efficiency...No device polling and lower active and idle power requirements.
Backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices.

Short summary description Tripp Lite U326-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Micro-USB B Black:

Tripp Lite U326-006-BK, 72" (1.83 m), USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U326-006-BK USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Micro-USB B Black:

Tripp Lite U326-006-BK. Cable length: 72" (1.83 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.