location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Down-Angle 5Pin Micro B M/M), 0.91 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR050-003-DNB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182418 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.8" (0.91 m)
  • - USB A Straight Male
  • - Micro-USB B Angled Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Guarantee: Lifetime limited warranty
Long product name Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black :
The short editorial description of Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black

Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Down-Angle 5Pin Micro B M/M), 0.91 m
More>>>
Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:
The official marketing text of Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black as supplied by the manufacturer

Tripp Lite UR050-003-DNB, 0.91 m USB 2.0 A to Down-Angle Micro-B cable, features a Universal / Reversible "A" connector, which takes the guesswork out of which way to position the "A" connector for plugging. Furthermore, the Down-Angle Micro B connector is ideal for situations where space is at a premium, and reduces stress / excessive bending on the cable. Micro-USB is the next generation of USB connector that will be found on Cell Phones, PDA's, USB On-the-Go ( OTG ) devices, Digital Cameras, and more. Smaller and more durable ( 10,000 insertion cycles ) than the existing mini-B connectors, the Micro-USB will also handle Power transfers, as well as Data. The USB Implementers Forum ( USB-IF ) has designed the Micro-USB to eliminate many of the proprietary Mini connectors found on different manufacturers digital devices, and it will be the standard USB connection on phones from the major cell phone manufacturers. USB 2.0 rated cable handles 480Mbps data transfer rates.
● Universal / Reversible A connector eliminates guess-work as to connector orientation
● Down-Angle Micro B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
● Available in lengths up to 3.05 m
● 480Mbps USB 2.0 Data Transfer Rates
● Data and Power transference

● Universal / Reversible A connector eliminates guess-work as to connector orientation
● Down-Angle Micro B connector ideal in situations where space is at a premium, and reduces stress / excessive bending on the cable
● Next Generation USB Digital Device Connector
● Provides both Data and Power transfers
● USB 2.0 480Mbps Transfer rates

System Requirements

● Digital devices that use the USB Micro-B Female socket

Package Includes

● 0.91 m USB2.0 Universal / Reversible A to Down-Angle Micro-USB B Device Cable (A Male to Micro-B Male)

Short summary description Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:
This short summary of the Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR050-003-DNB, 35.8" (0.91 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black:
This is an auto-generated long summary of Tripp Lite UR050-003-DNB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR050-003-DNB. Cable length: 35.8" (0.91 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
35.8" (0.91 m)
Packaging data
Package width
0.252" (6.4 mm)
Packaging data
Package depth
8" (203.2 mm)
Package height
0.252" (6.4 mm)
Package weight
0.705 oz (20 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
7" (177.8 mm)
Master (outer) case length
8.1" (205.7 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
9.52 oz (270 g)
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black Tripp Lite UR050-001-24-10 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black
(show image)
UR050-001-24-10 UR050-001-24-10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-001-24G USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black Tripp Lite UR050-001-24G USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black
(show image)
UR050-001-24G UR050-001-24G Universal Reversible USB 2.0 Cable, 28/24AWG (Reversible A to 5Pin Micro B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-24G USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black Tripp Lite UR050-003-24G USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
(show image)
UR050-003-24G Universal Reversible USB 2.0 Hi-Speed Cable, 28/24AWG (Reversible A to 5Pin Micro B M/M), 3-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-001-UPB USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black Tripp Lite UR050-001-UPB USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black
(show image)
UR050-001-UPB Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 1-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-RAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black Tripp Lite UR050-003-RAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
(show image)
UR050-003-RAB Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Right-angle 5Pin Micro B M/M), 3-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-UPB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black Tripp Lite UR050-003-UPB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
(show image)
UR050-003-UPB Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Up-Angle 5Pin Micro B M/M), 3-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black Tripp Lite UR050-003-LAB USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
(show image)
UR050-003-LAB Universal Reversible USB 2.0 Hi-Speed Cable (Reversible A to Left-angle 5Pin Micro B M/M), 3-ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-001 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black Tripp Lite UR050-001 USB cable USB 2.0 11.8" (0.3 m) USB A Micro-USB B Black
(show image)
UR050-001 UR050-001 Universal Reversible USB 2.0 Cable (Reversible A to 5Pin Micro B M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-010 USB cable USB 2.0 120.1" (3.05 m) USB A Micro-USB B Black Tripp Lite UR050-010 USB cable USB 2.0 120.1" (3.05 m) USB A Micro-USB B Black
(show image)
UR050-010 UR050-010 Universal Reversible USB 2.0 Cable (Reversible A-M to 5Pin Micro B-M), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite UR050-003-RA USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black Tripp Lite UR050-003-RA USB cable USB 2.0 35.8" (0.91 m) USB A Micro-USB B Black
(show image)
UR050-003-RA UR050-003-RA Universal Reversible USB 2.0 Cable (Reversible Right / Left-Angle A to Micro-B M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)