location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t610 Flexible
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9Y21ATRABA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G G-T56N 1.65 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 16 GB Flash
  • - AMD Radeon HD 6320
  • - Ethernet LAN
  • - Windows Embedded 8 Standard
  • - ENERGY STAR
Long product name HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N :
The short editorial description of HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N

AMD Dual-Core T56N (1.65GHz), 4GB DDR3 SDRAM, 16GB Flash, AMD Radeon HD 6320, Windows Embedded 8 Standard
More>>>
HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:
The official marketing text of HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N as supplied by the manufacturer

HP t610 Flexible Thin Client delivers added security, broad expansion options and a PC-like multimedia experience for virtualized desktops. A flexible solution with a powerful boost in performance.

Features

Advanced technology, high-end deployment
- AMD’s APU technology, combining dual core processors with AMD HD 6320 graphics. Features DirectX 11 graphics support, DDR3-1600 RAM with up to 4 GB of capacity and AMD A55E Chipset with DVI-I and DisplayPort outputs.
- Reduce poor network connectivity in densely populated work environments with HP Velocity, a new HP feature. As network conditions change, HP Velocity reacts to maintain the highest quality performance.

A flexible PC-alternative
- The HP t610 Flexible Thin Client features 6 USB ports: 2 USB 3.0 ports, 4 USB 2.0 ports, and PS/2 legacy ports, as well as 1 serial ports. Use the standard Gigabit Ethernet or built-in WiFi option with dual, internal antennas (WiFi depending on model).

Software flexibility
- Preloaded with HP’s TPM Chip built-in security feature, NIST-certified BIOS support, optional dual WiFi internal antennas, cable lock slot and power cord retention slot to prevent accidental power-off.

Intuitive network management
- Featuring HP Velocity and HP Thermal Protection. Eliminate network noise while maintaining high-quality performance, and guard against data loss induced by overheating.

Eco-highlights
- HP t610 Flexible Thin Client is built with the environment in mind, including BFR/PVC-Free and post-Consumer Recycled Plastics > 20% (excluding PCB), ENERGY STAR® qualified, EPEAT® Gold registered.

HP service and dependability
- Easy setup, easy manageability and easy maintenance. With HP t610 Flexible Thin Client, you can select from a range of HP Care Pack Services for support beyond standard.

Short summary description HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:
This short summary of the HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N data-sheet is auto-generated and uses the product title and the first six key specs.

HP t610 Flexible, 1.65 GHz, AMD G, G-T56N, 1 MB, AMD A55E, 4 GB

Long summary description HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N:
This is an auto-generated long summary of HP t610 Flexible 1.65 GHz Windows Embedded 8 Standard 3.42 lbs (1.55 kg) Black G-T56N based on the first three specs of the first five spec groups.

HP t610 Flexible. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Audio system: 16-bit stereo

Processor
Processor frequency *
1.65 GHz
Processor family
AMD G
Processor model
G-T56N
Processor cores
2
L2 cache
1 MB
Motherboard chipset
AMD A55E
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 6320
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Audio system
16-bit stereo
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
1
DVI-I ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product color *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded 8 Standard
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
8.66" (220 mm)
Depth
1.57" (40 mm)
Height
9.88" (251 mm)
Weight
3.42 lbs (1.55 kg)