location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84299 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120842996 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Jan 2023
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Directly connect a Mini DisplayPort output to a DisplayPort input
  • - Carries a digital audio/video signal
  • - Supports up to a 4K resolution
  • - Built to DisplayPort 1.2 standards
Guarantee: Lifetime
Long product name C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White :
The short editorial description of C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White

3m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
More>>>
C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White:
The official marketing text of C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White as supplied by the manufacturer

Experience 4K Ultra HD displays with this Mini DisplayPort to DisplayPort adapter cable which provides a fast and reliable connection between the Mini DisplayPort output of a small laptop, tablet or other source device and the DisplayPort input of a computer monitor or other display. Built to DisplayPort 1.2 standards, this cable carries a digital audio/video signal up to a 4K UHD resolution which meets the requirements of high-performance desktop and home theatre applications.

Short summary description C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White:
This short summary of the C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 3m, Mini DisplayPort - DisplayPort, 118.1" (3 m), DisplayPort, Mini DisplayPort, Male, Male, White

Long summary description C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White:
This is an auto-generated long summary of C2G 3m, Mini DisplayPort - DisplayPort 118.1" (3 m) White based on the first three specs of the first five spec groups.

C2G 3m, Mini DisplayPort - DisplayPort. Cable length: 118.1" (3 m), Connector 1: DisplayPort, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s)

Features
Connector contacts plating
Gold
DisplayPort version
1.2
Cable length *
118.1" (3 m)
Connector 1 *
DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Product color *
White
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
C2G 2m, Mini DisplayPort - DisplayPort 78.7" (2 m) White C2G 2m, Mini DisplayPort - DisplayPort 78.7" (2 m) White
(show image)
84298 2m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White 0.00
(excl. VAT)
0 (incl. VAT)
C2G 1m, Mini DisplayPort - DisplayPort 39.4" (1 m) White C2G 1m, Mini DisplayPort - DisplayPort 39.4" (1 m) White
(show image)
84297 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)