location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-26LX500F TV 26" HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-26LX500F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-26LX500F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232345502
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TX-26LX500F TV 26" HD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - HD 1366 x 768 pixels 16:9
  • - 800:1
  • - NTSC, PAL, SECAM
  • - 131 W
Long product name Panasonic TX-26LX500F TV 26" HD :
The short editorial description of Panasonic TX-26LX500F TV 26" HD

TX-26LX500F - LCD, 1366 x 768, 800 x 1, 16:9
More>>>
Short summary description Panasonic TX-26LX500F TV 26" HD:
This short summary of the Panasonic TX-26LX500F TV 26" HD data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-26LX500F, 26", 1366 x 768 pixels, HD, LCD

Long summary description Panasonic TX-26LX500F TV 26" HD:
This is an auto-generated long summary of Panasonic TX-26LX500F TV 26" HD based on the first three specs of the first five spec groups.

Panasonic TX-26LX500F. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Country Distributor
United Kingdom 1 distributor(s)