location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BE550G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE550G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304258940 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W :
The short editorial description of APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W

Back-UPS ES 8 Outlet 550VA, 120V
More>>>
APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W:
The official marketing text of APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W as supplied by the manufacturer

APC's Back-UPS® ES series is now "greener" than ever. The ES 550 utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on your electricity bill. It's also RoHS compliant, which means its manufacture and ultimate disposal is easier on the environment. Even the packaging has been carefully selected to minimize energy use in it's creation, and to maximize the use of recycled materials. Coupled with all the standard features of the Back-UPS ES series, the ES 550 is the best value for home and home office computers.

Short summary description APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W:
This short summary of the APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BE550G, 0.55 kVA, 330 W, 60 Hz, 3.2 min, 13.4 min, 24 h

Long summary description APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W:
This is an auto-generated long summary of APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W based on the first three specs of the first five spec groups.

APC BE550G. Output power capacity: 0.55 kVA, Output power: 330 W, Input frequency: 60 Hz. Typical backup time at full load: 3.2 min, Typical backup time at half load: 13.4 min, Battery recharge time: 24 h. Product color: Black, Cable length: 59.8" (1.52 m), Certification: cUL Listed,FCC Part 15 Class B,FCC Part 68,NOM,UL 1778,UL 497A,UL 497B, RoHS. Weight: 13 lbs (5.91 kg). Output connections: 8x NEMA 5-15R, Input connection type: NEMA 5-15P, Dimensions (WxDxH): 7.01 x 12 x 3.5" (178 x 305 x 89 mm)

Features
Output power capacity *
0.55 kVA
Output power *
330 W
Input frequency *
60 Hz
Battery
Typical backup time at full load
3.2 min
Typical backup time at half load
13.4 min
Battery recharge time
24 h
Design
Cable length
59.8" (1.52 m)
Product color *
Black
LED indicators
Yes
Design
Certification
cUL Listed,FCC Part 15 Class B,FCC Part 68,NOM,UL 1778,UL 497A,UL 497B, RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Weight & dimensions
Weight
13 lbs (5.91 kg)
Other features
Output connections
8x NEMA 5-15R
Input connection type
NEMA 5-15P
Dimensions (WxDxH)
7.01 x 12 x 3.5" (178 x 305 x 89 mm)
Nominal output voltage
120 V
Nominal input voltage
120 V
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 12:45:29
Uk has collected 7 expert reviews for APC BE550G uninterruptible power supply (UPS) 0.55 kVA 330 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
insidehw.com
Updated:
2011-09-25 12:45:29
Do you belong to the group of people who, for reasons that aren’t exactly justified, thinks that any additional investment in an uninterruptible power supply for their PCs is ultimately an unnecessary expense? After all, you aren’t involved in renderin...
0%
devhardware.com
Updated:
2011-09-25 12:45:29
Unfortunately, many people still neglect to use UPS devices. Many users dont even think about them until they absolutely need one -- such as right after their system failed because they didnt have one. So many purchasers put the UPS on the optional l...
Bottom line This APC product works well and will probably be all you need if you are an average user who just wants to plug in and forget about it. However, for more advanced users, the software that comes with it offers two strict options -- and that’s not muc...
0%
Brand Image Article code product Stock Price from
APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W APC Smart-UPS XL 3000VA 230V Tower (5U) uninterruptible power supply (UPS) 3 kVA 2700 W
(show image)
SUA3000XLI Smart-UPS XL 3000VA 230V Tower (5U) 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS RS 1500VA 230V uninterruptible power supply (UPS) 1.5 kVA 865 W APC BACK-UPS RS 1500VA 230V uninterruptible power supply (UPS) 1.5 kVA 865 W
(show image)
BR1500 BACK-UPS RS 1500VA 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0.5 kVA 300 W APC BACK-UPS HS 500VA 230V uninterruptible power supply (UPS) 0.5 kVA 300 W
(show image)
BH500INET BACK-UPS HS 500VA 230V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)