location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother CM-2000 typewriter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM-2000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM 2000
Category:
Machine with a keyboard and a ribbon to print onto paper.
Typewriters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:55:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother CM-2000 typewriter :
The short editorial description of Brother CM-2000 typewriter

CM-2000 Electronic Typewriter
More>>>
Brother CM-2000 typewriter:
The official marketing text of Brother CM-2000 typewriter as supplied by the manufacturer

This innovative electronic typewriter is designed for today's business professional . It has the speed, accuracy, versatility and error-correction capabilities to let you do more work, more accurately. It's built with everything you need .... and it's built to last.

Features:
-Floppy Disk Drive
-Framing Function

Short summary description Brother CM-2000 typewriter:
This short summary of the Brother CM-2000 typewriter data-sheet is auto-generated and uses the product title and the first six key specs.

Brother CM-2000, 19.7 x 16.9 x 5.91" (500 x 428 x 150 mm), 22 lbs (10 kg), 20 cps, LCD

Long summary description Brother CM-2000 typewriter:
This is an auto-generated long summary of Brother CM-2000 typewriter based on the first three specs of the first five spec groups.

Brother CM-2000. Dimensions (WxDxH): 19.7 x 16.9 x 5.91" (500 x 428 x 150 mm), Weight: 22 lbs (10 kg). Maximum print speed: 20 cps. Display: LCD

Technical details
Line spacing
0.0394" (1 mm)
Weight & dimensions
Dimensions (WxDxH)
19.7 x 16.9 x 5.91" (500 x 428 x 150 mm)
Weight
22 lbs (10 kg)
Printing
Maximum print speed
20 cps
Display
Display
LCD