location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THB Check ‘THB’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC9055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1-57-0306-0
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘THB’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name THB CC9055 :
The short editorial description of THB CC9055

CC 9055, 2,8 inch QVGA TFT, Bluetooth
More>>>
Short summary description THB CC9055:
This short summary of the THB CC9055 data-sheet is auto-generated and uses the product title and the first six key specs.

THB CC9055, 3.5 x 0.827 x 2.87" (89 x 21 x 73 mm), LCD, Wireless, Black

Long summary description THB CC9055:
This is an auto-generated long summary of THB CC9055 based on the first three specs of the first five spec groups.

THB CC9055. Dimensions (WxDxH): 3.5 x 0.827 x 2.87" (89 x 21 x 73 mm). Display: LCD. Connectivity technology: Wireless. Product color: Black