location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT192BP2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT192BP2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304292746 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 327100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:35:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 kVA
  • - 1920 Ah
  • - Black
Guarantee: 2 years
Long product name APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA :
The short editorial description of APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA

Smart-UPS SRT 192V 8kVA and 10kVA Battery Pack
More>>>
APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA:
The official marketing text of APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA as supplied by the manufacturer

Includes: Documentation CD, Installation guide, Warranty card

Short summary description APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA:
This short summary of the APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT192BP2, 8 kVA, 1920 Ah, Black, 0 - 40 °C, -15 - 45 °C, 0 - 95%

Long summary description APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA:
This is an auto-generated long summary of APC SRT192BP2 uninterruptible power supply (UPS) 8 kVA based on the first three specs of the first five spec groups.

APC SRT192BP2. Output power capacity: 8 kVA. Battery capacity: 1920 Ah. Product color: Black. Width: 5.12" (130 mm), Depth: 26.9" (683 mm), Height: 17" (432 mm)

Features
Output power capacity *
8 kVA
Battery
Battery capacity
1920 Ah
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Operational conditions
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
5.12" (130 mm)
Depth
26.9" (683 mm)
Height
17" (432 mm)
Weight
200.6 lbs (91 kg)
Package width
23.6" (600 mm)
Package depth
39.4" (1000 mm)
Package height
16.5" (420 mm)
Package weight
223.8 lbs (101.5 kg)
Logistics data
Harmonized System (HS) code
85078000
Brand Image Article code product Stock Price from
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s) APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 10 kVA 10000 W 10 AC outlet(s)
(show image)
SRT10KXLI Smart-UPS On-Line 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s) APC Smart-UPS On-Line uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 8000 W 10 AC outlet(s)
(show image)
SRT8KXLI Smart-UPS On-Line 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)