location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ[MJU:] 820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1101108
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 8 MP CCD Red
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5.6x
  • - 640 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Guarantee: 2 years
Long product name Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red :
The short editorial description of Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red

µ[mju:] 820, Red, 6.9cm, 2.7" LCD, 8 Mgpxl
More>>>
Short summary description Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red:
This short summary of the Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ[MJU:] 820, 8 MP, 3264 x 2448 pixels, 1/2.3", CCD, 5x, Red

Long summary description Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red:
This is an auto-generated long summary of Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red based on the first three specs of the first five spec groups.

Olympus µ[MJU:] 820. Camera type: Compact camera, Megapixel: 8 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5.6x, Focal length range: 6.4 - 32 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.7". Internal memory: 47 MB. Weight: 4.41 oz (125 g). Product color: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:10:15
Uk has collected 19 expert reviews for Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Red and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-09-22 23:09:59
Traditionally, the Olympus mju cameras are the supermodels of the camera world and the mju 820 is certainly no exception. Svelte, slimeline and with a hint of curves in all the right places - this is the Kate Moss of the camera catwalk.Build-wise, th...
Good Looks great, Easytouse, Bright LCD...
Bad Slow shooting, Soft pictures, Poor image stabilisation method...
60%
Cameras.co.uk
Updated:
2011-09-22 23:10:02
The Olympus MJU 820 is one of the few weatherproof digital cameras on the market. It can stand up to most conditions and you should have no problem using the MJU 820 in the rain. At a shade under 25mm wide it will squeeze into most pockets. Inside its...
78%
techadvisor.co.uk
Updated:
2011-09-22 23:10:08
The Olympus mju 820’s subtly asymmetrical design makes it feel much smaller than it really is. Indeed, its only when you put the Olympus mju 820 next to other compact cameras that you become aware of its true dimensions. However, these few extra mi...
Bottom line The Olympus mju 820 is a highly impressive camera with strong specifications and image quality. It earns our Best Buy award. Paul Monckton Lowest online price: £N/A...
90%
techadvisor.co.uk
Updated:
2011-09-22 23:10:12
The Olympus Mju820’s subtly asymmetrical design makes it feel much smaller than it really is. It’s only when you compare it side-by-side with other compact cameras you become aware of its slightly larger dimensions. However, the Olympus Mju82...
Bottom line The Olympus Mju820 is an impressive camera, with a high specification and good image quality at a very competitive price. Paul Monckton Lowest online price: £N/A...
90%
expertreviews.co.uk
Updated:
2011-09-22 23:10:14
Weatherproof, ultra-compact, a bit slow. With its lightweight, weatherproof case, the 820 is perfect for beach holidays and sports. The 5x zoom gets you closer to the action, although youll need to pay £181 for the mju 830 if you want image stabil...
80%
goodgearguide.com.au
Updated:
2011-11-08 14:00:25
Olympuss 8-megapixel MJU 820 is the next iteration in their extremely popular MJU series. Picking up where previous units left off, this model sports an extremely sturdy and stylish design and a nice set of features, making it an ideal for the fashion...
Good Beautiful design, splash proof, fast burst mode, cool panorama feature...
Bad Soft pictures, white balance presets arent entirely accurate, slow shot-to-shot time The Final Word Olympuss MJU 820 doesnt capture brilliant pictures, but its combination of a stylish and sturdy design along with some nifty features and funky guide...
Bottom line Olympuss MJU 820 doesnt capture brilliant pictures, but its combination of a stylish and sturdy design along with some nifty features and funky guide mode make it a reasonable happy-snap camera for novice users.
65%
photoreview.com.au
Updated:
2011-11-08 14:00:26
Featuring the slim, Splashproof metal body that characterises the Olympus Mju series of cameras, the new Mju 820 combines an 8-megapixel CCD imager with a 5x optical zoom lens and 2.7-inch HyperCrystal LCD screen. Available in black or silver, it is...
80%
whatdigitalcamera.com
Updated:
2011-09-22 23:10:05
With inevitable dire winter weather looming on the horizon, it would be nice to know that your photography needn’t be put on hold. Olympus has provided an affordable remedy to this with the weatherproof Mju 820.Available in four colour...
Good Wetherproofing, Wedgeshaped design...
Bad Soft, Noisy images, Muddling interface...
Bottom line A mixed bag of a compact that impresses little aside from its weatherproof capabilities.
82%
digicamera.com
Updated:
2011-09-22 23:10:14
The ultra-compact 820 is a nice addition to the Stylus line. You get an attractive, handy 8-megapixel point & shoot camera that comes in a variety of cool colors. It costs $50 more than Olympuss own new FE-280 and justifies that with a larger display, a l...
0%
digitalcameraroundup.com
Updated:
2011-09-22 23:10:15
In the Summer of 2007, Olympus introduced a series of new models in its "Stylus" lineup of design and performance oriented cameras. Style and performance has, of course, become somewhat relative today as even low end cameras offer high resolution in sl...
Good 5X optical zoom, Bright hires 2.7inch LCD with backlight boost, 640 x 480 movies at a full 30 fps, Advanced face detection mode, Weatherproof body, Digital image stabilization, 48MB onboard memory, PreSet Shooting Mode lets you select best setting...
Bad No voice recording mode, xDPicture card harder to fnd and more expensive, No underwater modes...
0%
steves-digicams.com
Updated:
2014-03-31 04:56:06
Olympus has added three more models to their versatile Stylus line of weather-resistant digicams, the Stylus 820, Stylus 830 and Stylus 1200. They include features like Face Detection Technology, Shadow Adjustment Technology, Perfect Shot Preview, Imag...
0%
Brand Image Article code product Stock Price from
Olympus

Olympus E-410 4/3" 10 MP CMOS 3648 x 2736 pixels Black
(show image)
010584 E-410 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 760 1/2.3" 7.1 MP CCD Silver
(show image)
012984 µ 760 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-250 1/1.8" 8 MP CCD 3264 x 2448 pixels Silver
(show image)
009588 FE-250 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto FE-240 7.1 MP CCD Black
(show image)
009373 Digital Foto FE-240 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto FE-240 Silver 7.1 MP CCD Black
(show image)
009977 Digital Foto FE-240 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Camera SP-550UZ 1/2.5" 7.1 MP CCD Gray
(show image)
006877 Digital Camera SP-550UZ 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital camera FE-210 1/2.5" 7.1 MP CCD Silver
(show image)
009649 Digital camera FE-210 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-170 6 MP CCD Silver
(show image)
007782 FE-170 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus SP-320 1/1.8" 7.1 MP CCD Black
(show image)
006358 SP-320 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1000 1/1.8" 10 MP CCD Silver
(show image)
007980 µ 1000 0.00
(excl. VAT)
0 (incl. VAT)