location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95902 socket-outlet RJ-45 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Faceplate to Mount Keystone Jacks
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95902 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849959028
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:26:33
The date of the most recent change of the data-sheet in Icecat's system
Product data sheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 95902 socket-outlet RJ-45 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ethernet wall socket with 2x ports for Keystone RJ45 jack sockets
  • - May be used as a flush-mounted box or surface-mounted box
  • - Thanks to the snap-in system, the Keystone modules can be effortlessly snapped into the mounting frame
  • - The modules can be easily removed from the data socket and exchanged with other connectors
  • - RJ45 wall socket with dust protection caps for a reliable internet connection
  • - Thanks to the simple design, the RJ45 faceplate is ideally suited for offices, living rooms or hobby areas
  • - 2-port Ethernet wall box with white outer frame sized 80 x 80 mm. Surface mounting frame not included in the scope of delivery
Long product name Goobay 95902 socket-outlet RJ-45 White :
The short editorial description of Goobay 95902 socket-outlet RJ-45 White

Faceplate to Mount Keystone Jacks
More>>>
Short summary description Goobay 95902 socket-outlet RJ-45 White:
This short summary of the Goobay 95902 socket-outlet RJ-45 White data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95902, RJ-45, White, RoHS, 3.15" (80 mm), 0.622" (15.8 mm), 0.512" (1.3 cm)

Long summary description Goobay 95902 socket-outlet RJ-45 White:
This is an auto-generated long summary of Goobay 95902 socket-outlet RJ-45 White based on the first three specs of the first five spec groups.

Goobay 95902. Socket type: RJ-45. Product color: White, Certification: RoHS. Width: 3.15" (80 mm), Depth: 0.622" (15.8 mm), Depth (min): 0.512" (1.3 cm). Quantity per pack: 1 pc(s), Package type: Box